Fargo Controls, Inc. 30 mm Diameter DC 4 Wire Capacitive Sensor S5116

Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote Datasheet
Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 4 Wire Capacitive Sensor - S5116 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 4 Wire Capacitive Sensor
S5116
30 mm Diameter DC 4 Wire Capacitive Sensor S5116
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

FEATURES:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5116
Product Name 30 mm Diameter DC 4 Wire Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3824 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Through-Beam Photoelectric Sensor - PT18M10MNSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
View Details
Retro-reflective Photoelectric Sensor - PRR5P2MPS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 78.74 inch (2000 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details