Fargo Controls, Inc. 4mm Diameter Inductive Sensor with Increased Sensing Distance S3892

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3892 is a 4 mm diameter inductive sensor with a 1.5 mm operating distance, designed for DC 3-wire applications. It features a stainless steel case, IP67 protection, an LED function indicator, short circuit and reverse polarity protection, and flush mounting capability. The sensor operates on a 10-30 Vdc supply, with a maximum switching current of 150 mA, a voltage drop of less than 1.4 V when on, and an operating frequency of 2 kHz. Repeatability is within ±3% of Sn, and hysteresis is less than 10%. The output connection is a 2 m PVC pigtail cable with a C1 connector, and the operating temperature range is -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3892 is a 4 mm diameter inductive sensor with a 1.5 mm operating distance, designed for DC 3-wire applications. It features a stainless steel case, IP67 protection, an LED function indicator, short circuit and reverse polarity protection, and flush mounting capability. The sensor operates on a 10-30 Vdc supply, with a maximum switching current of 150 mA, a voltage drop of less than 1.4 V when on, and an operating frequency of 2 kHz. Repeatability is within ±3% of Sn, and hysteresis is less than 10%. The output connection is a 2 m PVC pigtail cable with a C1 connector, and the operating temperature range is -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3892 - Fargo Controls, Inc.
Eatontown, NJ, USA
4mm Diameter Inductive Sensor with Increased Sensing Distance
S3892
4mm Diameter Inductive Sensor with Increased Sensing Distance S3892
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3892
Product Name 4mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3577 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3016E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3015E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3884 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details