Fargo Controls, Inc. Rectangular AC 2 Wire Inductive Proximity Sensor S3845

Description
FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3845 is a rectangular, 2-wire AC inductive proximity sensor with an adjustable operating distance of 10 to 60 mm, a power supply range of 20 to 250 Vac, and a maximum switching current of 300 mA. It features an LED function indicator, short circuit protection, IP67 protection against dust and immersion, and a PVC cable output with a 2 m length. The operating frequency is 12 Hz, repeatability is within ±3% of the set distance, and hysteresis is less than 10% at a sensing distance of 50 mm. The sensor operates from -25 to 70 °C and is non-flush mountable.

Datasheet Summary
Powered by GS/AI

The S3845 is a rectangular, 2-wire AC inductive proximity sensor with an adjustable operating distance of 10 to 60 mm, a power supply range of 20 to 250 Vac, and a maximum switching current of 300 mA. It features an LED function indicator, short circuit protection, IP67 protection against dust and immersion, and a PVC cable output with a 2 m length. The operating frequency is 12 Hz, repeatability is within ±3% of the set distance, and hysteresis is less than 10% at a sensing distance of 50 mm. The sensor operates from -25 to 70 °C and is non-flush mountable.

Suppliers

Company
Product
Description
Supplier Links
Rectangular AC 2 Wire Inductive Proximity Sensor - S3845 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular AC 2 Wire Inductive Proximity Sensor
S3845
Rectangular AC 2 Wire Inductive Proximity Sensor S3845
FEATURES: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

FEATURES:

  • Adjustable operating distance up to 60 mm
  • 4 wire DC models have both NO and NC outputs
  • Short circuit & reverse polarity protection in DC versions
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3845
Product Name Rectangular AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
NAMUR Inductive Proximity Sensor - S3240 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3218R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3460 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details