Fargo Controls, Inc. 18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3461

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3461 is an 18 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, flush mounting capability, and an operating distance of 5 mm. It provides a normally closed (NC) NPN output, operates on a 10-30 Vdc supply, with a maximum switching current of 200 mA and a voltage drop under 1.8 V when ON. It has an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of less than 10%. Protection is IP67, with short circuit and reverse polarity protection. The sensor includes a 2 m PVC cable and operates from -25 to +70 °C, with a +100 °C high-temperature variant available upon request.

Datasheet Summary
Powered by GS/AI

S3461 is an 18 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, flush mounting capability, and an operating distance of 5 mm. It provides a normally closed (NC) NPN output, operates on a 10-30 Vdc supply, with a maximum switching current of 200 mA and a voltage drop under 1.8 V when ON. It has an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of less than 10%. Protection is IP67, with short circuit and reverse polarity protection. The sensor includes a 2 m PVC cable and operates from -25 to +70 °C, with a +100 °C high-temperature variant available upon request.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3461 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3461
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3461
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3461
Product Name 18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3288 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
NAMUR Inductive Proximity Sensor - S3272 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4243 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3290 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details