Fargo Controls, Inc. 18 mm Plastic AC Photoelectric Sensor S4242

Description
FEATURES: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote Datasheet
Description
FEATURES: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Plastic AC Photoelectric Sensor - S4242 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Plastic AC Photoelectric Sensor
S4242
18 mm Plastic AC Photoelectric Sensor S4242
FEATURES: Plastic housing Programmable output NO/NC Sensitivity adjustment standard LED function indicator 20-250 VAC operating voltage Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Plastic housing
  • Programmable output NO/NC
  • Sensitivity adjustment standard
  • LED function indicator
  • 20-250 VAC operating voltage
  • Pre-wired cable or connector models
  • CE Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4242
Product Name 18 mm Plastic AC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Diffuse
Beam Type Infrared
Unlock Full Specs
to access all available technical data