Fargo Controls, Inc. 18 mm Diameter AC 2 Wire Inductive Proximity Sensor S3287

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3287 is an 18 mm diameter AC 2-wire inductive proximity sensor with a nickel-plated brass case and IP67 protection against dust and water immersion. It operates on 20-250 Vac, has a switching current range of 5-300 mA, a maximum peak current of 1.5 A for 20 ms, and a voltage drop of less than 6 V when ON. The sensor has an operating frequency of 12 Hz, a repeatability of ≤3% of Sn, and a hysteresis of <10% of Sn. The standard operating temperature is -25 to +70°C, with a +100°C version available upon request. It includes an LED function indicator and is supplied with a 2 m PVC cable or optional connector terminals. Flush mounting is supported for the 5 mm sensing distance variant.

Datasheet Summary
Powered by GS/AI

The S3287 is an 18 mm diameter AC 2-wire inductive proximity sensor with a nickel-plated brass case and IP67 protection against dust and water immersion. It operates on 20-250 Vac, has a switching current range of 5-300 mA, a maximum peak current of 1.5 A for 20 ms, and a voltage drop of less than 6 V when ON. The sensor has an operating frequency of 12 Hz, a repeatability of ≤3% of Sn, and a hysteresis of <10% of Sn. The standard operating temperature is -25 to +70°C, with a +100°C version available upon request. It includes an LED function indicator and is supplied with a 2 m PVC cable or optional connector terminals. Flush mounting is supported for the 5 mm sensing distance variant.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3287 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter AC 2 Wire Inductive Proximity Sensor
S3287
18 mm Diameter AC 2 Wire Inductive Proximity Sensor S3287
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3287
Product Name 18 mm Diameter AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3289 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3644 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3320 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3886 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details