Fargo Controls, Inc. 18 mm Plastic DC Photoelectric Sensor S4354

Description
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4354 is a 18 mm plastic housing, DC-powered polarized reflection photoelectric sensor with a reflector, featuring a pre-wired 2-meter PVC cable and PNP output. It operates with an infrared light source, has a sensing distance of up to 100 cm with the S4225 reflector, and functions within a 10-30 Vdc supply range. The sensor includes LED indicators, short circuit and reverse polarity protection, IP67 environmental rating, and a maximum operating frequency of 200 Hz. Power drain is ≤35 mA and voltage drop in the on state is ≤1.5 V. Light immunity exceeds 10,000 Lux, and it complies with the EMC directive.

Datasheet Summary
Powered by GS/AI

The S4354 is a 18 mm plastic housing, DC-powered polarized reflection photoelectric sensor with a reflector, featuring a pre-wired 2-meter PVC cable and PNP output. It operates with an infrared light source, has a sensing distance of up to 100 cm with the S4225 reflector, and functions within a 10-30 Vdc supply range. The sensor includes LED indicators, short circuit and reverse polarity protection, IP67 environmental rating, and a maximum operating frequency of 200 Hz. Power drain is ≤35 mA and voltage drop in the on state is ≤1.5 V. Light immunity exceeds 10,000 Lux, and it complies with the EMC directive.

Suppliers

Company
Product
Description
Supplier Links
18 mm Plastic DC Photoelectric Sensor - S4354 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Plastic DC Photoelectric Sensor
S4354
18 mm Plastic DC Photoelectric Sensor S4354
FEATURES: Low cost LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Low cost
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4354
Product Name 18 mm Plastic DC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Polarized Retroreflective
Mode Light-on (optional feature); Dark-on (optional feature)
Unlock Full Specs
to access all available technical data