The KE610AC48 is a non-reset electromechanical counter in the KE610 Series, designed for reliable counting in applications such as vending machines, gaming equipment, and elevators without losing count during power failures. It features a rugged plastic package, six 0.160-inch white-on-black digits, and operates on 48 V AC with a power consumption of 5 VA. The counter accepts DC or AC input voltages across a wide range, has a count speed of 10 counts per second, and is terminated with 10-inch UL/CSA wire leads. Operating temperature ranges from 23°F to 104°F (-5°C to +40°C), with storage from 14°F to 122°F (-10°C to 50°C). It weighs 4 oz (113 g) and is mountable via front flange, base flange, or rear screws. RoHS compliance is available upon request.
Compact electromechanical counters with various mounting styles ideal for almost all counting applications. These electromechanical counters will not lose their count during power failures or from electrical noise.
FEATURES:
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Electromechanical Counters |
| Product Number | KE610AC48 |
| Product Name | Non-Reset Electromechanical Counter, KE610 Series |
| Operating Temperature | 23 to 104 F (-5 to 40 C) |
| Number of Functions | Single |
| Functions | Count Totalizer |
| Direction | Up Count |
| Reset | None |