The KE610DC6 is a non-reset electromechanical counter in the KE610 Series, designed for reliable counting applications without data loss during power failures or electrical noise. It features a rugged plastic package, six digits sized at 0.160" white on black, and operates on DC voltage of 6 V ±10% with a power consumption of 2 W. The counter supports 10 counts per second, a 50/50 on/off ratio, and infinite maximum on time. It can be mounted via front flange, base flange, or rear screws, with 10" UL/CSA wire leads standard. Operating temperature ranges from 23°F to 104°F (-5°C to +40°C), and storage temperature from 14°F to 122°F (-10°C to 50°C). Weight is 4 oz (113 g).
Compact electromechanical counters with various mounting styles ideal for almost all counting applications. These electromechanical counters will not lose their count during power failures or from electrical noise.
FEATURES:
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Electromechanical Counters |
| Product Number | KE610DC6 |
| Product Name | Non-Reset Electromechanical Counter, KE610 Series |
| Operating Temperature | 23 to 104 F (-5 to 40 C) |
| Number of Functions | Single |
| Functions | Count Totalizer |
| Direction | Up Count |
| Reset | None |