Fairview Microwave Inc. Inner and Outer DC Block From 10 MHz to 40 GHz With 2.92mm Connectors SD3478

Description
Coaxial DC block SD3478 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.92mm connector in and 2.92mm connector out. Our 2.92mm to 2.92mm DC block is male to female genders in and out. Fairview Microwave 2.92mm DC block has a 50 Ohm impedance and an inner/outer design. Our 50 Ohm 2.92mm inner/outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 40 GHz. SD3478 2.92mm inner/outer DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.45:1. Inner/outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner/outer 2.92mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial DC block SD3478 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.92mm connector in and 2.92mm connector out. Our 2.92mm to 2.92mm DC block is male to female genders in and out. Fairview Microwave 2.92mm DC block has a 50 Ohm impedance and an inner/outer design. Our 50 Ohm 2.92mm inner/outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 40 GHz. SD3478 2.92mm inner/outer DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.45:1. Inner/outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner/outer 2.92mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner and Outer DC Block From 10 MHz to 40 GHz With 2.92mm Connectors - SD3478 - Fairview Microwave Inc.
Lewisville, TX, United States
Inner and Outer DC Block From 10 MHz to 40 GHz With 2.92mm Connectors
SD3478
Inner and Outer DC Block From 10 MHz to 40 GHz With 2.92mm Connectors SD3478
Coaxial DC block SD3478 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.92mm connector in and 2.92mm connector out. Our 2.92mm to 2.92mm DC block is male to female genders in and out. Fairview Microwave 2.92mm DC block has a 50 Ohm impedance and an inner/outer design. Our 50 Ohm 2.92mm inner/outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 40 GHz. SD3478 2.92mm inner/outer DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.45:1. Inner/outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner/outer 2.92mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial DC block SD3478 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 2.92mm connector in and 2.92mm connector out. Our 2.92mm to 2.92mm DC block is male to female genders in and out.

Fairview Microwave 2.92mm DC block has a 50 Ohm impedance and an inner/outer design. Our 50 Ohm 2.92mm inner/outer DC block is rated for a minimum frequency of 10 MHz and a maximum frequency of 40 GHz. SD3478 2.92mm inner/outer DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.45:1.

Inner/outer DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner/outer 2.92mm DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category DC Blocks
Product Number SD3478
Product Name Inner and Outer DC Block From 10 MHz to 40 GHz With 2.92mm Connectors
Connector Type 2.92 mm
Unlock Full Specs
to access all available technical data

Similar Products

DC BLOCK / BNC-F / BNC-M /RoHS - BLK-222-75+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type BNC
Frequency 0.0100 to 2.2 GHz
View Details
DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
Milli-Cap® DC Ultra Broadband Block - P62CF0R5B5S - Knowles
Specs
Impedance 50-Ohm
Frequency 28 to 40 GHz
View Details
Inner and Outer DC Block From 10 MHz to 18 GHz With SMA Connectors - SD3463 - Fairview Microwave Inc.
Specs
Impedance 50-Ohm
Frequency 0.0100 to 18 GHz
VSWR 1.35 :1
View Details