Fairview Microwave Inc. Inner DC Block From DC to 2 GHz With 75 Ohm BNC Connectors SD3458

Description
Coaxial DC block SD3458 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC DC block is male to female genders in and out. Fairview Microwave BNC DC block has a 75 Ohm impedance and an inner design. Our 75 Ohm BNC inner DC block is rated for a minimum frequency of DC and a maximum frequency of 2 GHz. SD3458 BNC inner DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.5:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner BNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial DC block SD3458 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC DC block is male to female genders in and out. Fairview Microwave BNC DC block has a 75 Ohm impedance and an inner design. Our 75 Ohm BNC inner DC block is rated for a minimum frequency of DC and a maximum frequency of 2 GHz. SD3458 BNC inner DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.5:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner BNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner DC Block From DC to 2 GHz With 75 Ohm BNC Connectors - SD3458 - Fairview Microwave Inc.
Lewisville, TX, United States
Inner DC Block From DC to 2 GHz With 75 Ohm BNC Connectors
SD3458
Inner DC Block From DC to 2 GHz With 75 Ohm BNC Connectors SD3458
Coaxial DC block SD3458 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC DC block is male to female genders in and out. Fairview Microwave BNC DC block has a 75 Ohm impedance and an inner design. Our 75 Ohm BNC inner DC block is rated for a minimum frequency of DC and a maximum frequency of 2 GHz. SD3458 BNC inner DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.5:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner BNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial DC block SD3458 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a BNC connector in and BNC connector out. Our BNC to BNC DC block is male to female genders in and out.

Fairview Microwave BNC DC block has a 75 Ohm impedance and an inner design. Our 75 Ohm BNC inner DC block is rated for a minimum frequency of DC and a maximum frequency of 2 GHz. SD3458 BNC inner DC block has a maximum insertion loss of 0 dB and a maximum VSWR of 1.5:1.

Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner BNC DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category DC Blocks
Product Number SD3458
Product Name Inner DC Block From DC to 2 GHz With 75 Ohm BNC Connectors
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Milli-Cap® DC Ultra Broadband Block - P62CF0R5B5S - Knowles Precision Devices
Specs
Impedance 50-Ohm
Frequency 28 to 40 GHz
View Details
DC BLOCK SMA-F/SMA-M RoHS - BLKD-183-S+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Connector Type SMA
Frequency 0.0100 to 18 GHz
View Details
DC Blocks - NDB-10-18000 - kTB Solutions
Specs
Connector Type N
Frequency 0.0100 to 18 GHz
VSWR 1.25 :1
View Details
Inner DC Block From 0.007 MHz to 23 GHz With SMA Connectors - SD3239 - Fairview Microwave Inc.
Specs
Impedance 50-Ohm
Frequency 7.00E-6 to 23 GHz
VSWR 1.35 :1
View Details