Fairview Microwave Inc. Inner DC Block From 380 MHz to 2.7 GHz With 7/16 DIN Connectors SD3090

Description
Coaxial DC block SD3090 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 7/16 DIN connector in and 7/16 DIN connector out. Our 7/16 DIN to 7/16 DIN DC block is male to female genders in and out. Fairview Microwave 7/16 DIN DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 7/16 DIN inner DC block is rated for a minimum frequency of 380 MHz and a maximum frequency of 2.7 GHz. SD3090 7/16 DIN inner DC block has a maximum insertion loss of 0.6 dB and a maximum VSWR of 1.2:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 7/16 DIN DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
Coaxial DC block SD3090 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 7/16 DIN connector in and 7/16 DIN connector out. Our 7/16 DIN to 7/16 DIN DC block is male to female genders in and out. Fairview Microwave 7/16 DIN DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 7/16 DIN inner DC block is rated for a minimum frequency of 380 MHz and a maximum frequency of 2.7 GHz. SD3090 7/16 DIN inner DC block has a maximum insertion loss of 0.6 dB and a maximum VSWR of 1.2:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 7/16 DIN DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner DC Block From 380 MHz to 2.7 GHz With 7/16 DIN Connectors - SD3090 - Fairview Microwave Inc.
Lewisville, TX, United States
Inner DC Block From 380 MHz to 2.7 GHz With 7/16 DIN Connectors
SD3090
Inner DC Block From 380 MHz to 2.7 GHz With 7/16 DIN Connectors SD3090
Coaxial DC block SD3090 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 7/16 DIN connector in and 7/16 DIN connector out. Our 7/16 DIN to 7/16 DIN DC block is male to female genders in and out. Fairview Microwave 7/16 DIN DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 7/16 DIN inner DC block is rated for a minimum frequency of 380 MHz and a maximum frequency of 2.7 GHz. SD3090 7/16 DIN inner DC block has a maximum insertion loss of 0.6 dB and a maximum VSWR of 1.2:1. Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 7/16 DIN DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Coaxial DC block SD3090 is only one of a large number of radio frequency DC blocking components specifically stocked to be ready for quick shipment. Fairview Microwave RF DC block is manufactured with a 7/16 DIN connector in and 7/16 DIN connector out. Our 7/16 DIN to 7/16 DIN DC block is male to female genders in and out.

Fairview Microwave 7/16 DIN DC block has a 50 Ohm impedance and an inner design. Our 50 Ohm 7/16 DIN inner DC block is rated for a minimum frequency of 380 MHz and a maximum frequency of 2.7 GHz. SD3090 7/16 DIN inner DC block has a maximum insertion loss of 0.6 dB and a maximum VSWR of 1.2:1.

Inner DC block specs for this Fairview direct current blocking component can be found on its DC block datasheet PDF specifications above. Inner 7/16 DIN DC block is one radio frequency component of more than one million microwave and millimeter wave RF parts in stock at Fairview and is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency DC blocks that ship same-day from our warehouse in the as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category DC Blocks
Product Number SD3090
Product Name Inner DC Block From 380 MHz to 2.7 GHz With 7/16 DIN Connectors
Connector Type 7-16
Unlock Full Specs
to access all available technical data

Similar Products

Inner DC Block, 50 MHz to 18 GHz, N-Female to N-Male Connectors - BLK-18W-N+ - Mini-Circuits
Specs
Connector Type Type N
Impedance 50-Ohm
Frequency 0.0500 to 18 GHz
View Details
DC Blocks - NDB-10-40000 - kTB Solutions
Specs
Connector Type 2.92mm
Frequency 0.0100 to 40 GHz
VSWR 1.3 :1
View Details
Inner DC Block From 10 MHz to 4 GHz With BNC Connectors - SD3467 - Fairview Microwave Inc.
Specs
Connector Type BNC
Impedance 50-Ohm
Frequency 0.0100 to 4 GHz
View Details