Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1027 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-51 and square cover flange. This WR-51 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender.
WR-51 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 15 GHz and a maximum frequency of 22 GHz. Fairview WR-51 SMA transition adapter for coax is designed with a body material of aluminum. Our WR-51 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.
Fairview Microwave WR-51 waveguide transition adapter to coaxial SMA part number FMWCA1027 is currently in stock at our location. Our right angle wave guide WR-51 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Waveguide-to-Coaxial Adapters |
| Product Number | FMWCA1027 |
| Product Name | WR-51 to SMA Female Waveguide to Coax Adapter Square Cover with 15 GHz to 22 GHz N Band in Aluminum, Paint |
| Frequency Range | 15000.0 to 22000.0 MHz |