Fairview Microwave Inc. WR-42 to SMA Female Waveguide to Coax Adapter UG-595/U Square Cover Standard with 18 GHz to 26.5 GHz K Band in Copper, Paint FMWCA1018

Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1018 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-42 and square cover flange. This WR-42 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-42 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview WR-42 SMA transition adapter for coax is designed with a body material of copper and connector body material of brass. Our WR-42 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-42 waveguide transition adapter to coaxial SMA part number FMWCA1018 is currently in stock at our location. Our right angle wave guide WR-42 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet
Description
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1018 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-42 and square cover flange. This WR-42 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-42 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview WR-42 SMA transition adapter for coax is designed with a body material of copper and connector body material of brass. Our WR-42 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-42 waveguide transition adapter to coaxial SMA part number FMWCA1018 is currently in stock at our location. Our right angle wave guide WR-42 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-42 to SMA Female Waveguide to Coax Adapter UG-595/U Square Cover Standard with 18 GHz to 26.5 GHz K Band in Copper, Paint - FMWCA1018 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-42 to SMA Female Waveguide to Coax Adapter UG-595/U Square Cover Standard with 18 GHz to 26.5 GHz K Band in Copper, Paint
FMWCA1018
WR-42 to SMA Female Waveguide to Coax Adapter UG-595/U Square Cover Standard with 18 GHz to 26.5 GHz K Band in Copper, Paint FMWCA1018
Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1018 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-42 and square cover flange. This WR-42 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender. WR-42 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview WR-42 SMA transition adapter for coax is designed with a body material of copper and connector body material of brass. Our WR-42 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above. Fairview Microwave WR-42 waveguide transition adapter to coaxial SMA part number FMWCA1018 is currently in stock at our location. Our right angle wave guide WR-42 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Fairview Microwave waveguide to coaxial adapter (also known as a waveguide coaxial transition) FMWCA1018 is manufactured with a right angle design. Right angle waveguide to coaxial adapter / transition has a waveguide size of WR-42 and square cover flange. This WR-42 waveguide to coax adapter / transition is constructed with a SMA coaxial connector that is 50 Ohm and female gender.

WR-42 waveguide to coaxial transition adapter with SMA connector has a minimum frequency of 18 GHz and a maximum frequency of 26.5 GHz. Fairview WR-42 SMA transition adapter for coax is designed with a body material of copper and connector body material of brass. Our WR-42 to SMA female connector waveguide to coax adapter is manufactured based on precise radio frequency industry specs and you can find more waveguide adapter / transition datasheet specifications above.

Fairview Microwave WR-42 waveguide transition adapter to coaxial SMA part number FMWCA1018 is currently in stock at our location. Our right angle wave guide WR-42 to SMA coaxial cable transition adapter is part of over 1 million in-stock components for RF, microwave and millimeter wave applications that are ready to ship same day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Waveguide-to-Coaxial Adapters
Product Number FMWCA1018
Product Name WR-42 to SMA Female Waveguide to Coax Adapter UG-595/U Square Cover Standard with 18 GHz to 26.5 GHz K Band in Copper, Paint
Frequency Range 18000.0 to 26500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15F - UIY Inc.
Specs
Adapter Connector Type 1.0/2.3
Frequency Range 50000.0 to 75000.0 MHz
Maximum Input Power 34.77 dBm
View Details
WR42 to 2.4mm Waveguide Coaxial Adapter from 17.6 to 26.7GHz With UBR320 Flange - ZAWR42-24RC - ZTS Technologies Co., Ltd
Specs
Adapter Connector Type 2.4mm
Material Cu
Frequency Range 17600.0 to 26700.0 MHz
View Details
Waveguide & Coaxial Adapters - ad-series - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
VSWR 1.5 :1
View Details