Fabricast, Inc. Brush Assemblies, Plunger Type 1072-1

Description
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.
Datasheet
Description
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush Assemblies, Plunger Type - 1072-1 - Fabricast, Inc.
South El Monte, CA, USA
Brush Assemblies, Plunger Type
1072-1
Brush Assemblies, Plunger Type 1072-1
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.

Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring.

Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring.

Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute.

Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.

Supplier's Site Datasheet

Technical Specifications

  Fabricast, Inc.
Product Category Electrodes and Electrode Materials
Product Number 1072-1
Product Name Brush Assemblies, Plunger Type
Material Silver Graphite
Shape / Form Assembly; Plunger
Plating / Coating Tin
Applications Generator (optional feature); Motor or Generator (optional feature); Repair / Replacement; Signals from tachometers, strain gages or other instrumentation
Features Machined; Plated or Coated
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1743447-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details