FX PCB Co., Ltd. 2L 1.5m PCB

Description
Description 2L 1.5m PCB Capability: Item Process Capability Layer Counts 1-24L Material FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc. Maximum Size 600mm x 1500mm Board Outline Tolerance ± 0.10mm Board Thickness 0.20mm—8.00mm Thickness Tolerance(t ≥ 0.8mm) ± 8% Thickness Tolerance(t < 0.8mm) ± 10% Insulation Layer Thickness 0.075mm—5.00mm Minimum Line 0.075mm Minimum Space 0.075mm Out Layer Copper Thickness 18um—350mm Inner Layer Copper Thickness 17um—210mm Drilling Hole(Mechanical) 0.15mm—6.35mm Finish Hole(Mechanical) 0.10mm—6.30mm Diameter Tolerance(Mechanical ) 0.05mm Registration(Mechani cal) 0.075mm Aspect Ratio 16 : 1 Solder Mask Type LPI SMT Mini. Solder Mask Width 0.075mm Mini. Solder Mask Clearance 0.05mm Plug Hole Diameter 0.25mm—0.60mm Impedance Control Tolerance ± 10% Surface Finish HASL, ENIG, Chem.Tin, Chem Silver.Flash Gold, OSP, Gold finger
Request a Quote
Description
Description 2L 1.5m PCB Capability: Item Process Capability Layer Counts 1-24L Material FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc. Maximum Size 600mm x 1500mm Board Outline Tolerance ± 0.10mm Board Thickness 0.20mm—8.00mm Thickness Tolerance(t ≥ 0.8mm) ± 8% Thickness Tolerance(t < 0.8mm) ± 10% Insulation Layer Thickness 0.075mm—5.00mm Minimum Line 0.075mm Minimum Space 0.075mm Out Layer Copper Thickness 18um—350mm Inner Layer Copper Thickness 17um—210mm Drilling Hole(Mechanical) 0.15mm—6.35mm Finish Hole(Mechanical) 0.10mm—6.30mm Diameter Tolerance(Mechanical ) 0.05mm Registration(Mechani cal) 0.075mm Aspect Ratio 16 : 1 Solder Mask Type LPI SMT Mini. Solder Mask Width 0.075mm Mini. Solder Mask Clearance 0.05mm Plug Hole Diameter 0.25mm—0.60mm Impedance Control Tolerance ± 10% Surface Finish HASL, ENIG, Chem.Tin, Chem Silver.Flash Gold, OSP, Gold finger
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2L 1.5m PCB -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
2L 1.5m PCB
2L 1.5m PCB
Description 2L 1.5m PCB Capability: Item Process Capability Layer Counts 1-24L Material FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc. Maximum Size 600mm x 1500mm Board Outline Tolerance ± 0.10mm Board Thickness 0.20mm—8.00mm Thickness Tolerance(t ≥ 0.8mm) ± 8% Thickness Tolerance(t < 0.8mm) ± 10% Insulation Layer Thickness 0.075mm—5.00mm Minimum Line 0.075mm Minimum Space 0.075mm Out Layer Copper Thickness 18um—350mm Inner Layer Copper Thickness 17um—210mm Drilling Hole(Mechanical) 0.15mm—6.35mm Finish Hole(Mechanical) 0.10mm—6.30mm Diameter Tolerance(Mechanical ) 0.05mm Registration(Mechani cal) 0.075mm Aspect Ratio 16 : 1 Solder Mask Type LPI SMT Mini. Solder Mask Width 0.075mm Mini. Solder Mask Clearance 0.05mm Plug Hole Diameter 0.25mm—0.60mm Impedance Control Tolerance ± 10% Surface Finish HASL, ENIG, Chem.Tin, Chem Silver.Flash Gold, OSP, Gold finger

Description

2L 1.5m PCB Capability:

Item Process Capability
Layer Counts 1-24L
Material FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
Maximum Size 600mm x 1500mm
Board Outline Tolerance ± 0.10mm
Board Thickness 0.20mm—8.00mm
Thickness Tolerance(t ≥ 0.8mm) ± 8%
Thickness Tolerance(t < 0.8mm) ± 10%
Insulation Layer Thickness 0.075mm—5.00mm
Minimum Line 0.075mm
Minimum Space 0.075mm
Out Layer Copper Thickness 18um—350mm
Inner Layer Copper Thickness 17um—210mm
Drilling Hole(Mechanical) 0.15mm—6.35mm
Finish Hole(Mechanical) 0.10mm—6.30mm
Diameter Tolerance(Mechanical) 0.05mm
Registration(Mechanical) 0.075mm
Aspect Ratio 16 : 1
Solder Mask Type LPI
SMT Mini. Solder Mask Width 0.075mm
Mini. Solder Mask Clearance 0.05mm
Plug Hole Diameter 0.25mm—0.60mm
Impedance Control Tolerance ± 10%
Surface Finish HASL, ENIG, Chem.Tin, Chem Silver.Flash Gold, OSP, Gold finger

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name 2L 1.5m PCB
Materials Aluminum Foil; Copper Foil; FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
Unlock Full Specs
to access all available technical data

Similar Products

FLEX PCB 6 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible
Materials PI
Thickness 0.0079 inches (0.2000 mm)
View Details
Rigid-Flex PCB 6 Layer -  - FX PCB Co., Ltd.
Specs
Type Film / Flexible; Rigid
Materials Fr4+PI
Thickness 0.0394 inches (1 mm)
View Details
400W/MK Copper Base PCB -  - FX PCB Co., Ltd.
Specs
Materials Aluminum Foil; Copper Foil; Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
Thickness 0.0197 to 0.1969 inches (0.5000 to 5 mm)
View Details