FX PCB Co., Ltd. 2 Layer / Double Sided Aluminum PCB

Description
Description What is 2 Layer Aluminum PCB (Double-Sided Alu PCB) The 2 Layer Aluminum substrate is normally more complicated, and it consists of five structures: Layer, dielectric Layer, Aluminum base Layer, dielectric layer and the circuit layer. The Aluminum material of the Aluminum base PCB layer has high thermal conductivity and is suitable for aluminum alloy plates with conventional processing methods such as drilling, punching, and copper. 2 Layer Aluminum PCB is called double-sided Aluminum PCB. its substrates can still only have one LED, a single layer trace, double-sided Aluminum substrates can be used for LEDs on both sides, and double-sided Aluminum substrates require two layers of trace, then single-sided Aluminum substrated and double-sided Aluminum substrate processing. Compared with the single-sided Aluminum PCB, the double-sided Alu board has more stamping process and electroplating processes, but the price is higher. As the 2 Layer Aluminum manufacturing process is more difficult, you need to drill holes twice (as it is not easy to plate copper on the Aluminum base material directly) 2 Layer Aluminum PCB Stack up 2 Layer / Double-Sided Aluminum Base Board PCB Capability: Items Capability Board Classification Aluminum Base, Copper Base, Ceramics Base, Copper-Clad, Combined Bade Board Material Domestic Aluminum, Domestic copper,lmported aluminum, lmported copper Surface Treatment HASL/ENIG/OSP/Silver Layer Count Single-sided printed board/Double-sided printed board Max.Board Size 1200mm*480mm Min. Board Size 5mm*5mm Trace width/Space 0.1mm/0.1mm Warp and twist <=0.5%(Thickness:1.6 mm,Board Size:300mm*300mm) Board Thickness 0.5mm-5.0mm Copper Thickness 35um/70um/105um/140u m/175um/210um Min. punching Hole 1.0mm(Board thickness below1.0mm) Min Hole Diameter 0.6mm Min. Solder Mask Opening 0.35mm DELIVERY TIME: Single Sided aluminum based board Double-sided aluminum-based board Single sided copper based board Double sided copper based board Ceramic based board Prototype 5 Working Days 14 Working Days 9 Working Days 16 Working Days 8 Working Days Mass Production 8 Working Days 17 Working Days 12 Working Days 19 Working Days 11 Working Days MP in repeat order 7 Working Days 16 Working Days 11 Working Days 18 Working Days 10 Working Days MAJOR SUPPLIER: Supplier Material Origin Boyu Aluminum Huizhou China Mingrong Aluminum Shenzhen China Naya Metal Copper Dongguan China Shengyi Copper Clad Laminate Guangdong China Taiyo Solder Mask Japan Guangxin Solder Mask Guangzhou China PROCESS-FlOW: As an Aluminum base PCB factory, FX PCB will be glad to quote you the price for your 2 Layer /double-sided Aluminum PCB, please send us your inquiry to info@sfxpcb.com
Request a Quote
Description
Description What is 2 Layer Aluminum PCB (Double-Sided Alu PCB) The 2 Layer Aluminum substrate is normally more complicated, and it consists of five structures: Layer, dielectric Layer, Aluminum base Layer, dielectric layer and the circuit layer. The Aluminum material of the Aluminum base PCB layer has high thermal conductivity and is suitable for aluminum alloy plates with conventional processing methods such as drilling, punching, and copper. 2 Layer Aluminum PCB is called double-sided Aluminum PCB. its substrates can still only have one LED, a single layer trace, double-sided Aluminum substrates can be used for LEDs on both sides, and double-sided Aluminum substrates require two layers of trace, then single-sided Aluminum substrated and double-sided Aluminum substrate processing. Compared with the single-sided Aluminum PCB, the double-sided Alu board has more stamping process and electroplating processes, but the price is higher. As the 2 Layer Aluminum manufacturing process is more difficult, you need to drill holes twice (as it is not easy to plate copper on the Aluminum base material directly) 2 Layer Aluminum PCB Stack up 2 Layer / Double-Sided Aluminum Base Board PCB Capability: Items Capability Board Classification Aluminum Base, Copper Base, Ceramics Base, Copper-Clad, Combined Bade Board Material Domestic Aluminum, Domestic copper,lmported aluminum, lmported copper Surface Treatment HASL/ENIG/OSP/Silver Layer Count Single-sided printed board/Double-sided printed board Max.Board Size 1200mm*480mm Min. Board Size 5mm*5mm Trace width/Space 0.1mm/0.1mm Warp and twist <=0.5%(Thickness:1.6 mm,Board Size:300mm*300mm) Board Thickness 0.5mm-5.0mm Copper Thickness 35um/70um/105um/140u m/175um/210um Min. punching Hole 1.0mm(Board thickness below1.0mm) Min Hole Diameter 0.6mm Min. Solder Mask Opening 0.35mm DELIVERY TIME: Single Sided aluminum based board Double-sided aluminum-based board Single sided copper based board Double sided copper based board Ceramic based board Prototype 5 Working Days 14 Working Days 9 Working Days 16 Working Days 8 Working Days Mass Production 8 Working Days 17 Working Days 12 Working Days 19 Working Days 11 Working Days MP in repeat order 7 Working Days 16 Working Days 11 Working Days 18 Working Days 10 Working Days MAJOR SUPPLIER: Supplier Material Origin Boyu Aluminum Huizhou China Mingrong Aluminum Shenzhen China Naya Metal Copper Dongguan China Shengyi Copper Clad Laminate Guangdong China Taiyo Solder Mask Japan Guangxin Solder Mask Guangzhou China PROCESS-FlOW: As an Aluminum base PCB factory, FX PCB will be glad to quote you the price for your 2 Layer /double-sided Aluminum PCB, please send us your inquiry to info@sfxpcb.com
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2 Layer / Double Sided Aluminum PCB -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
2 Layer / Double Sided Aluminum PCB
2 Layer / Double Sided Aluminum PCB
Description What is 2 Layer Aluminum PCB (Double-Sided Alu PCB) The 2 Layer Aluminum substrate is normally more complicated, and it consists of five structures: Layer, dielectric Layer, Aluminum base Layer, dielectric layer and the circuit layer. The Aluminum material of the Aluminum base PCB layer has high thermal conductivity and is suitable for aluminum alloy plates with conventional processing methods such as drilling, punching, and copper. 2 Layer Aluminum PCB is called double-sided Aluminum PCB. its substrates can still only have one LED, a single layer trace, double-sided Aluminum substrates can be used for LEDs on both sides, and double-sided Aluminum substrates require two layers of trace, then single-sided Aluminum substrated and double-sided Aluminum substrate processing. Compared with the single-sided Aluminum PCB, the double-sided Alu board has more stamping process and electroplating processes, but the price is higher. As the 2 Layer Aluminum manufacturing process is more difficult, you need to drill holes twice (as it is not easy to plate copper on the Aluminum base material directly) 2 Layer Aluminum PCB Stack up 2 Layer / Double-Sided Aluminum Base Board PCB Capability: Items Capability Board Classification Aluminum Base, Copper Base, Ceramics Base, Copper-Clad, Combined Bade Board Material Domestic Aluminum, Domestic copper,lmported aluminum, lmported copper Surface Treatment HASL/ENIG/OSP/Silver Layer Count Single-sided printed board/Double-sided printed board Max.Board Size 1200mm*480mm Min. Board Size 5mm*5mm Trace width/Space 0.1mm/0.1mm Warp and twist <=0.5%(Thickness:1.6 mm,Board Size:300mm*300mm) Board Thickness 0.5mm-5.0mm Copper Thickness 35um/70um/105um/140u m/175um/210um Min. punching Hole 1.0mm(Board thickness below1.0mm) Min Hole Diameter 0.6mm Min. Solder Mask Opening 0.35mm DELIVERY TIME: Single Sided aluminum based board Double-sided aluminum-based board Single sided copper based board Double sided copper based board Ceramic based board Prototype 5 Working Days 14 Working Days 9 Working Days 16 Working Days 8 Working Days Mass Production 8 Working Days 17 Working Days 12 Working Days 19 Working Days 11 Working Days MP in repeat order 7 Working Days 16 Working Days 11 Working Days 18 Working Days 10 Working Days MAJOR SUPPLIER: Supplier Material Origin Boyu Aluminum Huizhou China Mingrong Aluminum Shenzhen China Naya Metal Copper Dongguan China Shengyi Copper Clad Laminate Guangdong China Taiyo Solder Mask Japan Guangxin Solder Mask Guangzhou China PROCESS-FlOW: As an Aluminum base PCB factory, FX PCB will be glad to quote you the price for your 2 Layer /double-sided Aluminum PCB, please send us your inquiry to info@sfxpcb.com

Description

What is 2 Layer Aluminum PCB (Double-Sided Alu PCB)

The 2 Layer Aluminum substrate is normally more complicated, and it consists of five structures: Layer, dielectric Layer, Aluminum base Layer, dielectric layer and the circuit layer.

The Aluminum material of the Aluminum base PCB layer has high thermal conductivity and is suitable for aluminum alloy plates with conventional processing methods such as drilling, punching, and copper.

2 Layer Aluminum PCB is called double-sided Aluminum PCB. its substrates can still only have one LED, a single layer trace, double-sided Aluminum substrates can be used for LEDs on both sides, and double-sided Aluminum substrates require two layers of trace, then single-sided Aluminum substrated and double-sided Aluminum substrate processing.

Compared with the single-sided Aluminum PCB, the double-sided Alu board has more stamping process and electroplating processes, but the price is higher. As the 2 Layer Aluminum manufacturing process is more difficult, you need to drill holes twice (as it is not easy to plate copper on the Aluminum base material directly)

2 Layer Aluminum PCB Stack up

2 Layer / Double-Sided Aluminum Base Board PCB Capability:

Items Capability
Board Classification Aluminum Base, Copper Base, Ceramics Base, Copper-Clad, Combined Bade Board
Material Domestic Aluminum, Domestic copper,lmported aluminum, lmported copper
Surface Treatment HASL/ENIG/OSP/Silver
Layer Count Single-sided printed board/Double-sided printed board
Max.Board Size 1200mm*480mm
Min. Board Size 5mm*5mm
Trace width/Space 0.1mm/0.1mm
Warp and twist <=0.5%(Thickness:1.6mm,Board Size:300mm*300mm)
Board Thickness 0.5mm-5.0mm
Copper Thickness 35um/70um/105um/140um/175um/210um
Min. punching Hole 1.0mm(Board thickness below1.0mm)
Min Hole Diameter 0.6mm
Min. Solder Mask Opening 0.35mm

DELIVERY TIME:

Single Sided aluminum based board Double-sided aluminum-based board Single sided copper based board Double sided copper based board Ceramic based board
Prototype 5 Working Days 14 Working Days 9 Working Days 16 Working Days 8 Working Days
Mass Production 8 Working Days 17 Working Days 12 Working Days 19 Working Days 11 Working Days
MP in repeat order 7 Working Days 16 Working Days 11 Working Days 18 Working Days 10 Working Days

MAJOR SUPPLIER:

Supplier Material Origin
Boyu Aluminum Huizhou China
Mingrong Aluminum Shenzhen China
Naya Metal Copper Dongguan China
Shengyi Copper Clad Laminate Guangdong China
Taiyo Solder Mask Japan
Guangxin Solder Mask Guangzhou China

PROCESS-FlOW:


As an Aluminum base PCB factory, FX PCB will be glad to quote you the price for your 2 Layer /double-sided Aluminum PCB, please send us your inquiry to info@sfxpcb.com

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name 2 Layer / Double Sided Aluminum PCB
Materials Aluminum Foil; Copper Foil; Domestic Aluminum, Domestic copper,lmported aluminum, lmported copper
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Flex PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible; Rigid
Thickness 0.0020 inches (0.0500 mm)
View Details
ALN Ceramic PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials AIN, AI203
Thickness 0.0098 to 0.1181 inches (0.2500 to 3 mm)
Resistivity 10 ohm-cm
View Details
Rigid Flex PCB 8 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible; Rigid
Thickness 0.0945 inches (2.4 mm)
View Details
Display PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials Aluminum Foil; Copper Foil; FR-4,Ceramic,Alu Base, Cu Base, Rogers,etc.
Thickness 0.0079 to 0.3150 inches (0.2000 to 8 mm)
View Details