FX PCB Co., Ltd. ALN Ceramic PCB

Description
Description Ceramic PCB Materials Properties: FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic. Ceramic PCB Capability: Board Thickness(mm) 0.25/0.38/0.5/0.635/ 1.0/1.5/2.0/2.5/3.0m m Layer Number 1-2L Base copper thickness(um) 18-300um(0.5-8.5oz) Min Track width/space(mm) 0.075mm Min hole size 0.06mm(PTH) Finished hole tolerance(mm) 0.05mm(NPTH) Outline Tolerance(mm) 0.05mm Hole Tolerance +/-0.05mm Min space from track to board edge 0.2mm Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203
Request a Quote
Description
Description Ceramic PCB Materials Properties: FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic. Ceramic PCB Capability: Board Thickness(mm) 0.25/0.38/0.5/0.635/ 1.0/1.5/2.0/2.5/3.0m m Layer Number 1-2L Base copper thickness(um) 18-300um(0.5-8.5oz) Min Track width/space(mm) 0.075mm Min hole size 0.06mm(PTH) Finished hole tolerance(mm) 0.05mm(NPTH) Outline Tolerance(mm) 0.05mm Hole Tolerance +/-0.05mm Min space from track to board edge 0.2mm Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ALN Ceramic PCB -  - FX PCB Co., Ltd.
Shenzhen, Guangdong, China
ALN Ceramic PCB
ALN Ceramic PCB
Description Ceramic PCB Materials Properties: FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic. Ceramic PCB Capability: Board Thickness(mm) 0.25/0.38/0.5/0.635/ 1.0/1.5/2.0/2.5/3.0m m Layer Number 1-2L Base copper thickness(um) 18-300um(0.5-8.5oz) Min Track width/space(mm) 0.075mm Min hole size 0.06mm(PTH) Finished hole tolerance(mm) 0.05mm(NPTH) Outline Tolerance(mm) 0.05mm Hole Tolerance +/-0.05mm Min space from track to board edge 0.2mm Finished board thickness (0.25-0.38mm)+/-0.03 mm (0.38-0.635)+/-0.04m m (0.76-2mm)+/-0.05mm Surface Treatment ENIG,ENEPIG,Immersio n Silver Material AIN, AI203

Description

Ceramic PCB Materials Properties:

FX PCB use the ceramic material imported from Germany and Fujian Huaqing, all incoming material will be strictly checked for the material properties. See the capability of FX PCB for the Ceramic.


Ceramic PCB Capability:

Board Thickness(mm) 0.25/0.38/0.5/0.635/1.0/1.5/2.0/2.5/3.0mm
Layer Number 1-2L
Base copper thickness(um) 18-300um(0.5-8.5oz)
Min Track width/space(mm) 0.075mm
Min hole size 0.06mm(PTH)
Finished hole tolerance(mm) 0.05mm(NPTH)
Outline Tolerance(mm) 0.05mm
Hole Tolerance +/-0.05mm
Min space from track to board edge 0.2mm

Finished board thickness

(0.25-0.38mm)+/-0.03mm
(0.38-0.635)+/-0.04mm
(0.76-2mm)+/-0.05mm
Surface Treatment ENIG,ENEPIG,Immersion Silver
Material AIN, AI203

Supplier's Site

Technical Specifications

  FX PCB Co., Ltd.
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Name ALN Ceramic PCB
Materials AIN, AI203
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Flex PCB 3 -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible; Rigid
Thickness 0.0945 inches (2.4 mm)
View Details
ALN 2L Ceramic PCB -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Materials AIN, AI203
Thickness 0.0098 to 0.1181 inches (0.2500 to 3 mm)
Resistivity 10 ohm-cm
View Details
FLEX 4 LAYER -  - FX PCB Co., Ltd.
FX PCB Co., Ltd.
Specs
Type Film / Flexible
Materials PI
Thickness 0.0039 inches (0.1000 mm)
View Details