A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand.
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 915E Series |
| Product Name | High Gloss Brush and Roll Enamel 915E |
| Type | Coating; Enamel; Paint |
| Chemistry | Alkyd; Resin; Glass Enamel |
| Substrate | Metallic; Steel; Wood |
| Cure / Setting Technology | Film Drying |
| Form | Liquid; Solvent |