The 029 Series is an epoxy-polyester hybrid powder coating designed for good electrostatic properties and surface flow over a wide range of film thickness, with excellent durability, impact resistance, and flexibility. Typical applications include shelving, store fixtures, appliances, and general metals. It is available in a low-cure option.
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness.
| FORREST Technical Coatings | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | 029 Series |
| Product Name | Interior Polyester Epoxy Hybrid Powder Coatings 029 Series |
| Type | Coating; Powder Coating; Paint |
| Chemistry | Epoxy; Resin; Polyester Epoxy Blend |
| Substrate | Aluminum; Metallic; Plastic; Steel; Wood |
| Cure / Setting Technology | Thermoset |
| Form | Powder |