FORREST Technical Coatings Stove Bright 6302 Gold Aerosol Paint 1A52H068

Description
Stove Bright® 1A52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 6302 Gold color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.
Request a Quote Datasheet
Description
Stove Bright® 1A52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 6302 Gold color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stove Bright 6302 Gold Aerosol Paint - 1A52H068 - FORREST Technical Coatings
Eugene, OR, United States
Stove Bright 6302 Gold Aerosol Paint
1A52H068
Stove Bright 6302 Gold Aerosol Paint 1A52H068
Stove Bright® 1A52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 6302 Gold color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Stove Bright® 1A52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 6302 Gold color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Supplier's Site Datasheet
Heat Resistant Coating Stove Bright 6302 Gold Aerosol - 1A52H068 - FORREST Technical Coatings
Eugene, OR, United States
Heat Resistant Coating Stove Bright 6302 Gold Aerosol
1A52H068
Heat Resistant Coating Stove Bright 6302 Gold Aerosol 1A52H068
Stove Bright® 1A52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 6302 Gold color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Stove Bright® 1A52H068 Gold is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 6302 Gold color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Supplier's Site Datasheet

Technical Specifications

  FORREST Technical Coatings FORREST Technical Coatings
Product Category Industrial Coatings Industrial Paints
Product Number 1A52H068 1A52H068
Product Name Stove Bright 6302 Gold Aerosol Paint Heat Resistant Coating Stove Bright 6302 Gold Aerosol
Type Coating; Paint
Chemistry Resin; Silicone Resin; Silicone
Substrate Aluminum; Concrete; Metallic; Steel; Other Steel; Aluminum; Concrete; Metallic; Other
Cure / Setting Technology Film Drying; Thermoplastic Thermoplastic; Film Drying
Form Aerosol; Solvent Aerosol; Solvent
Unlock Full Specs
to access all available technical data