FIPA Inc. Universal Oval Suction Cups, 2.5 Folds SO-BU

Description
FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin workpieces. Models with 2.5 bellows are preferred if height and angle differences need to be compensated. Flat oval vacuum cups are available in dimensions ranging from 4 x 2 mm to 100 x 30 mm.
Description
FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin workpieces. Models with 2.5 bellows are preferred if height and angle differences need to be compensated. Flat oval vacuum cups are available in dimensions ranging from 4 x 2 mm to 100 x 30 mm.

Suppliers

Company
Product
Description
Supplier Links
Universal Oval Suction Cups, 2.5 Folds - SO-BU - FIPA Inc.
Durham, NC, United States
Universal Oval Suction Cups, 2.5 Folds
SO-BU
Universal Oval Suction Cups, 2.5 Folds SO-BU
FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin workpieces. Models with 2.5 bellows are preferred if height and angle differences need to be compensated. Flat oval vacuum cups are available in dimensions ranging from 4 x 2 mm to 100 x 30 mm.

FIPA SO-FU series oval vacuum cups are especially suitable for handling elongated goods. The soft sealing lip of the universal oval vacuum cups also enables the reliable pick-up of slightly curved products. Generously dimensioned supports prevent the deformation of thin workpieces.

Models with 2.5 bellows are preferred if height and angle differences need to be compensated.

Flat oval vacuum cups are available in dimensions ranging from 4 x 2 mm to 100 x 30 mm.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SO-BU
Product Name Universal Oval Suction Cups, 2.5 Folds
Type Oval
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-55-1/4-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 55 mm (2.17 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022896 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Oval Vacuum Suction Plates - SOPL-S / SOPL-A - FIPA Inc.
Specs
Type Oval
Diameter / Max. Size 99 to 579 mm (3.9 to 22.8 inch)
Stroke 6 to 10 mm (0.2362 to 0.3937 inch)
View Details
Vacuum Cups - Style MHD - Metal Reinforced Type - Seal Science, Inc.
Specs
Type Flat
Diameter / Max. Size 7.4 mm (0.2913 inch)
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
View Details