FIPA Inc. Flat Vacuum Cups with a Short Stroke SFK

Description
High suction power, minimal wear and low space requirements are the benefits of FIPA flat vacuum cups with short lift. Internal supports prevent workpieces from deforming and improve the stability of the supports. The model made of temperature-resistan t, silicone-free HNBR is designed for grippers that extract hot plastic parts from injection moulding machines. The SFK-G series is optimised for use in clamping elements.
Description
High suction power, minimal wear and low space requirements are the benefits of FIPA flat vacuum cups with short lift. Internal supports prevent workpieces from deforming and improve the stability of the supports. The model made of temperature-resistan t, silicone-free HNBR is designed for grippers that extract hot plastic parts from injection moulding machines. The SFK-G series is optimised for use in clamping elements.

Suppliers

Company
Product
Description
Supplier Links
Flat Vacuum Cups with a Short Stroke - SFK - FIPA Inc.
Durham, NC, United States
Flat Vacuum Cups with a Short Stroke
SFK
Flat Vacuum Cups with a Short Stroke SFK
High suction power, minimal wear and low space requirements are the benefits of FIPA flat vacuum cups with short lift. Internal supports prevent workpieces from deforming and improve the stability of the supports. The model made of temperature-resistan t, silicone-free HNBR is designed for grippers that extract hot plastic parts from injection moulding machines. The SFK-G series is optimised for use in clamping elements.

High suction power, minimal wear and low space requirements are the benefits of FIPA flat vacuum cups with short lift. Internal supports prevent workpieces from deforming and improve the stability of the supports.

The model made of temperature-resistant, silicone-free HNBR is designed for grippers that extract hot plastic parts from injection moulding machines.

The SFK-G series is optimised for use in clamping elements.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SFK
Product Name Flat Vacuum Cups with a Short Stroke
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038378 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-150-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material VMQ (silicone)
View Details
Universal Oval Suction Cups, 2.5 Folds - SO-BU - FIPA Inc.
Specs
Type Oval
Diameter / Max. Size 25 to 75 mm (0.9843 to 2.95 inch)
Stroke 6 to 11 mm (0.2362 to 0.4331 inch)
View Details
9
Specs
Type DeepCup; Curved
Diameter / Max. Size 229 mm (9 inch)
Style Other
View Details