FIPA Inc. Non-slip Flat Vacuum Cups SM-P

Description
Anti-slip and oil-resistant – FIPA SM-P series flat vacuum cups made of NBR are optimised for handling oily sheet metal. Radial massive support ribs ensure a strong hold for sheet metal cups even under high shear forces. This design feature also prevents unwanted deep drawing effects that can permanently deform thin metal sheets. For diameters greater than 20 mm, flat vacuum cups for metal sheet handling are equipped with screwed fittings. This guarantees a tight fit even under high retention forces.
Description
Anti-slip and oil-resistant – FIPA SM-P series flat vacuum cups made of NBR are optimised for handling oily sheet metal. Radial massive support ribs ensure a strong hold for sheet metal cups even under high shear forces. This design feature also prevents unwanted deep drawing effects that can permanently deform thin metal sheets. For diameters greater than 20 mm, flat vacuum cups for metal sheet handling are equipped with screwed fittings. This guarantees a tight fit even under high retention forces.

Suppliers

Company
Product
Description
Supplier Links
Non-slip Flat Vacuum Cups - SM-P - FIPA Inc.
Durham, NC, United States
Non-slip Flat Vacuum Cups
SM-P
Non-slip Flat Vacuum Cups SM-P
Anti-slip and oil-resistant – FIPA SM-P series flat vacuum cups made of NBR are optimised for handling oily sheet metal. Radial massive support ribs ensure a strong hold for sheet metal cups even under high shear forces. This design feature also prevents unwanted deep drawing effects that can permanently deform thin metal sheets. For diameters greater than 20 mm, flat vacuum cups for metal sheet handling are equipped with screwed fittings. This guarantees a tight fit even under high retention forces.

Anti-slip and oil-resistant – FIPA SM-P series flat vacuum cups made of NBR are optimised for handling oily sheet metal. Radial massive support ribs ensure a strong hold for sheet metal cups even under high shear forces. This design feature also prevents unwanted deep drawing effects that can permanently deform thin metal sheets.

For diameters greater than 20 mm, flat vacuum cups for metal sheet handling are equipped with screwed fittings. This guarantees a tight fit even under high retention forces.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SM-P
Product Name Non-slip Flat Vacuum Cups
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038296 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 40 mm (1.57 inch)
Material Pur
View Details
Vacuum suction cup holder - ESH-HA-5-G - Festo Corporation
Specs
Style Other
Description G1/8
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Bellows Vacuum Cups with Special Connection for Standard Packaging Machines - SV-SB - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 15.5 to 40 mm (0.6102 to 1.57 inch)
Stroke 6 to 11 mm (0.2362 to 0.4331 inch)
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details