FIPA Inc. Non-return Valve with Blow-off Device

Description
Installation directly between suction cup and ejector Short release time thanks to blow-off function via compressed air inlet P Suitable as a safety valve: In cases of tubing damage, malfunction or emergency shutdown of the vacuum generator, the vacuum is maintained Metal screen made from stainless steel (Inox) with mesh width of 200 µ prevents dirt from entering the ejector
Description
Installation directly between suction cup and ejector Short release time thanks to blow-off function via compressed air inlet P Suitable as a safety valve: In cases of tubing damage, malfunction or emergency shutdown of the vacuum generator, the vacuum is maintained Metal screen made from stainless steel (Inox) with mesh width of 200 µ prevents dirt from entering the ejector

Suppliers

Company
Product
Description
Supplier Links
Non-return Valve with Blow-off Device -  - FIPA Inc.
Durham, NC, United States
Non-return Valve with Blow-off Device
Non-return Valve with Blow-off Device
Installation directly between suction cup and ejector Short release time thanks to blow-off function via compressed air inlet P Suitable as a safety valve: In cases of tubing damage, malfunction or emergency shutdown of the vacuum generator, the vacuum is maintained Metal screen made from stainless steel (Inox) with mesh width of 200 µ prevents dirt from entering the ejector
  • Installation directly between suction cup and ejector
  • Short release time thanks to blow-off function via compressed air inlet P
  • Suitable as a safety valve: In cases of tubing damage, malfunction or emergency shutdown of the vacuum generator, the vacuum is maintained
  • Metal screen made from stainless steel (Inox) with mesh width of 200 µ prevents dirt from entering the ejector
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Valves
Product Name Non-return Valve with Blow-off Device
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBS300EP-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-M10 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Air Release Valve (Sewage) - SEWAIR-MINI ® - Flomatic Valves
Specs
Port OD 2 to 3 inch (50.8 to 76.2 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details
Solenoid Valve for Compressed Air - 36.060 - FIPA Inc.
Specs
Type Solenoid / Seat Valve
Port OD 0.1250 inch (3.17 mm)
Temperature Range 23 to 122 F (-5 to 50 C)
View Details