FIPA Inc. Flow Control Valve with Flow Pin

Description
Sealing of unused suction openings to maintain the system vacuum Limited leakage prevents premature triggering with porous workpieces Compact design Optimal installation position is vertical
Description
Sealing of unused suction openings to maintain the system vacuum Limited leakage prevents premature triggering with porous workpieces Compact design Optimal installation position is vertical

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve with Flow Pin -  - FIPA Inc.
Durham, NC, United States
Flow Control Valve with Flow Pin
Flow Control Valve with Flow Pin
Sealing of unused suction openings to maintain the system vacuum Limited leakage prevents premature triggering with porous workpieces Compact design Optimal installation position is vertical
  • Sealing of unused suction openings to maintain the system vacuum
  • Limited leakage prevents premature triggering with porous workpieces
  • Compact design
  • Optimal installation position is vertical
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Valves
Product Name Flow Control Valve with Flow Pin
Port OD 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBS300EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-1/4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Air Release Valve (Sewage) - SEWAIR-MAXI ® - Flomatic Valves
Specs
Port OD 2 to 6 inch (50.8 to 152 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details
2/2-way Electromagnetic Vacuum Valve, Directly Controlled -  - FIPA Inc.
Specs
Type Solenoid / Seat Valve
Port OD 0.3750 inch (9.52 mm)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details