Flomatic Valves Air Release Valve (Sewage) SEWAIR-MAXI ®

Description
SEWAIR-MAXI® - Cast iron body, 303 stainless steel trim. Threaded female x female connections. NITRILE (Buna-N) seat. Large orifice–equals inlet size vents on filling. Eliminates vacuum in waste water pipeline under pressure loss. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
SEWAIR-MAXI® - Cast iron body, 303 stainless steel trim. Threaded female x female connections. NITRILE (Buna-N) seat. Large orifice–equals inlet size vents on filling. Eliminates vacuum in waste water pipeline under pressure loss. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Release Valve (Sewage) - SEWAIR-MAXI ® - Flomatic Valves
Glens Falls, NY, United States
Air Release Valve (Sewage)
SEWAIR-MAXI ®
Air Release Valve (Sewage) SEWAIR-MAXI ®
SEWAIR-MAXI® - Cast iron body, 303 stainless steel trim. Threaded female x female connections. NITRILE (Buna-N) seat. Large orifice–equals inlet size vents on filling. Eliminates vacuum in waste water pipeline under pressure loss. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* For reference use only. Please check Flomatic's website for the latest valve product specifications.

SEWAIR-MAXI® - Cast iron body, 303 stainless steel trim. Threaded female x female connections. NITRILE (Buna-N) seat. Large orifice–equals inlet size vents on filling. Eliminates vacuum in waste water pipeline under pressure loss.
Inlet Pressure MIN: 20 PSI*
Inlet Pressure MAX: 150 PSI*


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Vacuum Valves
Product Number SEWAIR-MAXI ®
Product Name Air Release Valve (Sewage)
Port OD 2 to 6 inch (50.8 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBS150EP-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1.5 inch (38.1 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-M6 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Air Release Valves (Clean Water) - COMBOAIR ® - Flomatic Valves
Specs
Port OD 1 to 4 inch (25.4 to 102 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details
Specs
Type Butterfly
Port OD 0.5512 to 1.26 inch (14 to 32 mm)
Temperature Range 32 to 140 F (0.0 to 60 C)
View Details