FIPA Inc. 3/2-way Solenoid Vacuum Valve, Pneumatically Supported with Spring Reset 36.210 | 36.211

Description
Suction, blow-off, ventilation of suction cups High suction power at small construction for short evacuation times and fast vacuum build-up Short switching times Function: NC/NO as vacuum supply and blow-off / ventilation inlets can be exchanged NO: Safe gripping of workpiece during power failure Robust and lightweight housing
Description
Suction, blow-off, ventilation of suction cups High suction power at small construction for short evacuation times and fast vacuum build-up Short switching times Function: NC/NO as vacuum supply and blow-off / ventilation inlets can be exchanged NO: Safe gripping of workpiece during power failure Robust and lightweight housing

Suppliers

Company
Product
Description
Supplier Links
3/2-way Solenoid Vacuum Valve, Pneumatically Supported with Spring Reset - 36.210 | 36.211 - FIPA Inc.
Durham, NC, United States
3/2-way Solenoid Vacuum Valve, Pneumatically Supported with Spring Reset
36.210 | 36.211
3/2-way Solenoid Vacuum Valve, Pneumatically Supported with Spring Reset 36.210 | 36.211
Suction, blow-off, ventilation of suction cups High suction power at small construction for short evacuation times and fast vacuum build-up Short switching times Function: NC/NO as vacuum supply and blow-off / ventilation inlets can be exchanged NO: Safe gripping of workpiece during power failure Robust and lightweight housing
  • Suction, blow-off, ventilation of suction cups
  • High suction power at small construction for short evacuation times and fast vacuum build-up
  • Short switching times
  • Function: NC/NO as vacuum supply and blow-off / ventilation inlets can be exchanged
  • NO: Safe gripping of workpiece during power failure
  • Robust and lightweight housing
Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Valves
Product Number 36.210 | 36.211
Product Name 3/2-way Solenoid Vacuum Valve, Pneumatically Supported with Spring Reset
Type Solenoid / Seat Valve
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBM075EP-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-M10 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Air Release Valves (Clean Water) - COMBOAIR ® - Flomatic Valves
Specs
Port OD 1 to 4 inch (25.4 to 102 mm)
Vacuum / Pressure Range 150 PSI*
Temperature Range 150 F (65.56 C)
View Details
Flow Control Valve with Flow Pin and Filter, Low Leakage Loss -  - FIPA Inc.
Specs
Port OD 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details