Paxon,Ñ¢ BZ45-060, also known as ExxonMobil,Ñ¢ HD 4663HL.UV, is a high molecular weight high density polyethylene copolymer that includes a UV inhibitor. This product is characterized by excellent processability, high impact strength, and strong chemical resistance, making it suitable for various applications, including intermediate bulk containers. The typical density of this material is 0.946 g/cm², with a melt index of less than 0.10 g/10 min at 190°C under 2.16 kg load, and a high load melt index of 6.3 g/10 min at the same temperature under 21.6 kg load. It exhibits a deflection temperature under load of 148°F (65°C) at 66 psi. The tensile strength at yield is reported at 3500 psi (24 MPa), and it has a flexural modulus of 120,000 psi (820 MPa). Environmental stress-crack resistance is notable, with over 1000 hours of resistance in 100% Igepal. The product also demonstrates good impact strength, with Charpy notched impact strength values of 8.9 ft¬?lb/in² at -4°F (-20°C) and 12 ft¬?lb/in² at 73°F (23°C). This product is available in multiple regions, including North America, Europe, and Latin America. However, it is not intended for medical applications or use in biodiesel fuel systems. Engineers should consider this product for projects requiring a balance of toughness, stiffness, and environmental stress crack resistance.
Balance of processability, toughness, stiffness and environmental stress crack resistance.
| ExxonMobil - Polyethylene Products | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Number | Paxon™ BZ45-060 |
| Product Name | Paxon™ HDPE Product Grades |
| Applications | Molding |