ExxonMobil - Polyethylene Products Exceed™ Performance PE Polymers Exceed™ 1518MM

Description
Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.
Request a Quote
Description
Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Exceed,Ñ¢ m 1518.MM is a metallocene polyethylene resin characterized as an ethylene 1-hexene copolymer. It exhibits exceptional tensile and impact strength, along with high puncture resistance, making it suitable for applications requiring downgauging. The resin is available in pellet form and is compatible with various processing aids and thermal stabilizers. Typical properties include a density of 0.918 g/cm², a melt index of 1.5 g/10 min, and a peak melting temperature of 246°F (119°C). Film properties demonstrate a tensile strength at yield of 1300 psi (8.8 MPa) in both machine direction (MD) and transverse direction (TD), with elongation at break values of 520% MD and 600% TD. The material also shows a dart drop impact resistance of 540 g and an Elmendorf tear strength of 300 g MD and 470 g TD. Exceed,Ñ¢ m 1518.MM is suitable for a variety of applications, including barrier food packaging, general packaging, and premium trash bags. It is available in regions including Asia Pacific, Latin America, and North America.

Datasheet Summary
Powered by GS/AI

Exceed,Ñ¢ m 1518.MM is a metallocene polyethylene resin characterized as an ethylene 1-hexene copolymer. It exhibits exceptional tensile and impact strength, along with high puncture resistance, making it suitable for applications requiring downgauging. The resin is available in pellet form and is compatible with various processing aids and thermal stabilizers. Typical properties include a density of 0.918 g/cm², a melt index of 1.5 g/10 min, and a peak melting temperature of 246°F (119°C). Film properties demonstrate a tensile strength at yield of 1300 psi (8.8 MPa) in both machine direction (MD) and transverse direction (TD), with elongation at break values of 520% MD and 600% TD. The material also shows a dart drop impact resistance of 540 g and an Elmendorf tear strength of 300 g MD and 470 g TD. Exceed,Ñ¢ m 1518.MM is suitable for a variety of applications, including barrier food packaging, general packaging, and premium trash bags. It is available in regions including Asia Pacific, Latin America, and North America.

Suppliers

Company
Product
Description
Supplier Links
Exceed™ Performance PE Polymers - Exceed™ 1518MM - ExxonMobil - Polyethylene Products
Spring, TX, United States
Exceed™ Performance PE Polymers
Exceed™ 1518MM
Exceed™ Performance PE Polymers Exceed™ 1518MM
Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.

Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Chemical Additives and Agents
Product Number Exceed™ 1518MM
Product Name Exceed™ Performance PE Polymers
Applications Agriculture; Cosmetics / Personal Care; MRO / Construction
Unlock Full Specs
to access all available technical data

Similar Products

Exceed™ Performance PE Polymers - Exceed™ 1012MJ - ExxonMobil - Polyethylene Products
Specs
Applications Agriculture; Cosmetics / Personal Care; MRO / Construction
View Details
ExxonMobil™ LDPE - ExxonMobil™ LDPE EVA Copolymers LD 363 Series - ExxonMobil - Polyethylene Products
Specs
Applications Coatings or Paint
View Details
ExxonMobil™ HDPE Product Grades - ExxonMobil™ HDPE HD 6908 Series - ExxonMobil - Polyethylene Products
Specs
Applications Molding
View Details