ExxonMobil PP7045E1 is a polypropylene impact copolymer resin designed for applications requiring heat-aging resistance and good surface appearance, processed via injection molding or compounding. It is supplied as pellets with a natural color, a melt flow rate of 35 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile strength at yield of 25.3 MPa, a flexural modulus of 1400 to 1600 MPa, and a notched Izod impact strength of 43 J/m at -18°C and 9.3 kJ/m² at 23°C. It has a Rockwell hardness of 91, a heat deflection temperature of 55.0°C at 1.80 MPa, and a deflection temperature under load of 108°C at 66 psi unannealed.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP7045E1 |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |