ExxonMobil Exceed™ AP03B is a polypropylene impact copolymer resin designed for injection molding in large appliance and automotive interior applications. It is supplied as pellets and has a melt flow rate of 30 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile yield strength of 25.8 MPa, a flexural modulus of 1380 MPa, and a notched Izod impact strength of 85 J/m at 23°C. It achieves a heat deflection temperature of 54.0°C at 1.80 MPa and a Rockwell hardness of 94. The material is processed by injection molding and appears in natural color.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ AP03B |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |