ExxonMobil PP7033N is a polypropylene impact copolymer pellet resin designed for injection molding applications requiring medium melt flow, high stiffness, and improved impact resistance. It has a melt mass-flow rate of 8.0 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile strength at yield of 25.9 MPa, a flexural modulus of 1260 to 1540 MPa, and a notched Izod impact strength of 210 J/m at 23°C. The material exhibits a heat deflection temperature of 52.0°C at 1.80 MPa and 91.5°C at 0.45 MPa. It is supplied as natural-colored pellets and is intended for use in appliances, automotive components, child safety seats, and rigid packaging.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP7033N |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |