ExxonMobil PP4712E1 is a polypropylene homopolymer resin in pellet form designed for oriented film and flexible packaging applications. It is naturally colored and suitable for film extrusion and injection molding. The material has a melt mass-flow rate of 2.8 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile strength at yield of 34.8 MPa, a flexural modulus of 1450-1660 MPa, a notched Izod impact of 35 J/m, a deflection temperature under load of 92.4°C at 66 psi, and a Rockwell hardness of 108. It is metallizable and intended for industrial applications.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP4712E1 |
| Product Name | ExxonMobil™ Polypropylene (PP), Homopolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |