ExxonMobil™ PP1105E1 is a polypropylene homopolymer resin for general-purpose injection molding, supplied as natural-colored pellets. It has a melt mass-flow rate of 35 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile strength at yield of 34.6 MPa, a flexural modulus of 1410 MPa at 1.3 mm/min, a notched Izod impact strength of 26 J/m, and a deflection temperature under load of 94.5 °C at 66 psi. The material is intended for automotive, packaging, fibers, and consumer applications.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP1105E1 |
| Product Name | ExxonMobil™ Polypropylene (PP), Homopolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |