ExxonMobil,Ñ¢ HD 5404, also known as ExxonMobil,Ñ¢ HDPE HYA 600, is a high-density polyethylene resin designed for general-purpose applications. It features easy processability and a favorable balance of rigidity and impact strength, along with good environmental stress-crack resistance (ESCR). The resin has a density of 0.954 g/cm² and a melt index of 0.35 g/10 min, making it suitable for various processing methods. This product is applicable in the manufacturing of drainage pipes, food packaging, and household and industrial chemical containers. It exhibits a Vicat softening temperature of 259°F (126°C) and a tensile modulus of 160,000 psi (1100 MPa). The notched Izod impact strength is measured at 4.7 ft¬?lb/in² (9.9 kJ/m¬=), indicating its toughness. The environmental stress-crack resistance shows a performance of less than 20 hours in 10% Igepal and less than 50 hours in 100% Igepal. Engineers considering this product should note its availability across regions including Africa, the Middle East, Asia Pacific, and Europe, and should consult with ExxonMobil for compliance regarding food contact applications.
Balance of processability, toughness, stiffness and environmental stress crack resistance.
| ExxonMobil - Polyethylene Products | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Number | ExxonMobil™ HDPE HYA 600 |
| Product Name | ExxonMobil™ HDPE Product Grades |
| Applications | Molding |