ExxonMobil AXO3BE3 is a polypropylene impact copolymer resin for injection-molded automotive interior and appliance parts, supplied as natural-colored pellets. It has a melt flow rate of 35 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile yield strength of 25.3 MPa, and a flexural modulus of 1400 to 1600 MPa. Notched Izod impact strength ranges from 43 J/m at −18°C to 9.3 kJ/m² at 23°C. Heat deflection temperature is 55.0°C at 1.80 MPa and 98.0°C at 0.45 MPa. Rockwell hardness is 91.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ AXO3BE3 |
| Product Name | ExxonMobil™ Polypropylene (PP), Impact copolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |