ExxonMobil™ PP1572 is a nucleated polypropylene homopolymer resin for compression and injection molding of caps, closures, and rigid packaging. It is supplied as natural-colored pellets and exhibits a melt mass-flow rate of 2.1 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile strength at yield of 37.9 MPa, a flexural modulus of 1870-2050 MPa, a notched Izod impact of 63 J/m, a deflection temperature under load of 112°C at 66 psi, and a Rockwell hardness of 104. It is autoclave, steam, and ethylene oxide sterilizable, with good mold release and high slip properties.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP1572 |
| Product Name | ExxonMobil™ Polypropylene (PP), Homopolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |