ExxonMobil™ PP1304E6 is a polypropylene homopolymer resin in pellet form for injection molding applications such as toys, household goods, and caps and closures. It has a melt mass-flow rate of 13 g/10 min at 230°C/2.16 kg, a density of 0.900 g/cm³, a tensile yield strength of 31.9 MPa, a flexural modulus of 1340 to 1570 MPa depending on test speed, and a notched Izod impact strength of 27 J/m at 23°C. The material achieves a Rockwell hardness of 105 and a Shore hardness of 69, with a heat deflection temperature of 47.4°C at 1.80 MPa and 88.9°C at 66 psi unannealed. It is naturally colored and supplied as pellets.
ExxonMobil™ polypropylene (PP) resins deliver consistent, high-quality products that meet industry demands for high-performing solutions.
Our PP grades can provide manufacturing efficiencies, excellent durability, consumer appeal and the potential for low system costs. For over 50 years, we have been committed to the PP industry. Our global presence, reliable supply chain and consistent offering enable manufacturers around the world to benefit from our portfolio in a variety of applications.
| ExxonMobil - Polypropylene Products | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | ExxonMobil™ PP1304E6 |
| Product Name | ExxonMobil™ Polypropylene (PP), Homopolymer resins |
| Type | Thermoplastic |
| Chemical System | Polypropylene |
| Industry | Automotive; Electronics; Sanitary; OEM or Industrial |