ExxonMobil - Polyethylene Products Exceed™ Performance PE Polymers Exceed™ 3518CB Wire & Cable

Description
Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.
Request a Quote
Description
Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Exceed,Ñ¢ m 3518.CB Wire & Cable is a metallocene polyethylene resin specifically designed for wire and cable applications. It is an ethylene 1-hexene copolymer that enhances mechanical properties such as tensile strength, elongation, tear, and crack resistance, making it suitable for various working conditions. This resin is compatible with halogen-free flame retardant compounds and is recommended for use in cable jacketing. The product is available in pellet form and has a density of 0.918 g/cm². It features a melt index of 3.5 g/10 min at 190°C and a peak melting temperature of 237°F (114°C). The Vicat softening temperature is 221°F (105°C). Mechanical properties include a tensile strength at break of 4300 psi (30 MPa) and an elongation at break of 700%. In terms of electrical properties, it has a volume resistivity of 1.4E+15 ohms¬?m and a relative permittivity of 2.31 at 1 MHz. This product is suitable for high, medium, and low voltage jacketing applications and is available in multiple regions including North America, Europe, and Asia Pacific.

Datasheet Summary
Powered by GS/AI

Exceed,Ñ¢ m 3518.CB Wire & Cable is a metallocene polyethylene resin specifically designed for wire and cable applications. It is an ethylene 1-hexene copolymer that enhances mechanical properties such as tensile strength, elongation, tear, and crack resistance, making it suitable for various working conditions. This resin is compatible with halogen-free flame retardant compounds and is recommended for use in cable jacketing. The product is available in pellet form and has a density of 0.918 g/cm². It features a melt index of 3.5 g/10 min at 190°C and a peak melting temperature of 237°F (114°C). The Vicat softening temperature is 221°F (105°C). Mechanical properties include a tensile strength at break of 4300 psi (30 MPa) and an elongation at break of 700%. In terms of electrical properties, it has a volume resistivity of 1.4E+15 ohms¬?m and a relative permittivity of 2.31 at 1 MHz. This product is suitable for high, medium, and low voltage jacketing applications and is available in multiple regions including North America, Europe, and Asia Pacific.

Suppliers

Company
Product
Description
Supplier Links
Exceed™ Performance PE Polymers - Exceed™ 3518CB Wire & Cable - ExxonMobil - Polyethylene Products
Spring, TX, United States
Exceed™ Performance PE Polymers
Exceed™ 3518CB Wire & Cable
Exceed™ Performance PE Polymers Exceed™ 3518CB Wire & Cable
Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.

Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Chemical Additives and Agents
Product Number Exceed™ 3518CB Wire & Cable
Product Name Exceed™ Performance PE Polymers
Applications Agriculture; Cosmetics / Personal Care; MRO / Construction
Unlock Full Specs
to access all available technical data

Similar Products

Exceed™ Performance PE Polymers - Exceed™ 0015XC - ExxonMobil - Polyethylene Products
Specs
Applications Agriculture; Cosmetics / Personal Care; MRO / Construction
View Details
ExxonMobil™ LDPE - ExxonMobil™ LDPE LD 250 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Applications Coatings or Paint
View Details
Escorene™ Ultra EVA - Escorene™ Ultra UL 7710 Series - ExxonMobil - Polyethylene Products
Specs
Applications Adhesives or Sealants
View Details