Exceed,Ñ¢ 1012MA is a metallocene polyethylene resin designed for a variety of packaging applications. It is an ethylene 1-hexene copolymer that exhibits excellent cold temperature toughness, impact strength, and puncture resistance. The resin is characterized by its superior heat sealing and hot tack performance, making it suitable for demanding packaging needs. This product is available in pellet form and is free from intentionally added antiblock and slip additives. It includes processing aids and thermal stabilizers. Typical applications for Exceed,Ñ¢ 1012MA include barrier food packaging, heavy-duty bags, freezer films, and multilayer packaging films. Key properties include a density of 0.912 g/cm², a melt index of 1.0 g/10 min, and tensile strengths at yield of 1000 psi in both machine direction (MD) and transverse direction (TD). The resin also demonstrates high elongation at break, with values of 460% MD and 580% TD, along with a dart drop impact resistance of 1100 g. Engineers considering this product should evaluate its mechanical properties and suitability for their specific packaging applications.
Used to formulate a wide range of film structures offering superior mechanical performance for highly demanding end-use applications.
| ExxonMobil - Polyethylene Products | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Number | Exceed™ 1012MA |
| Product Name | Exceed™ Performance PE Polymers |
| Applications | Agriculture; Cosmetics / Personal Care; MRO / Construction |