Extreme Engineering Solutions, Inc. (X-ES) COM Express® Carrier for COM Express® Type 10 Mezzanine Modules XTend7103

Description
The XTend7103 is a COM Express® carrier card designed to provide a low-cost and compact platform for the XPedite8150 and XPedite8152 COM Express® Type 10 mezzanine modules. The XTend7103, in conjunction with a standard off-the-shelf 12 V power supply, provides a complete desktop or benchtop COM Express® platform for development, evaluation, and deployment. The XTend7103 provides I/O breakout for most of the interfaces on the XPedite8150 and XPedite8152 mezzanine modules. Serial, USB 3.0/2.0, Mini DisplayPort, dual Ethernet, and eSATA connectors are included. In addition, an expansion I/O connector provides I²C, SPI, GPIO, and control signal access. Features Single COM Express® site with AB connector Supports Type 10 COM Express® modules 12 V power supply connector Supports XPedite8150 and XPedite8152 COM Express® modules from X-ES Small Form Factor (SFF) design matches the outline of the XPedite8152 Technical Specs COM Express® I/O Two Ethernet ports One USB 2.0 port One USB 3.0 port Two RS-232/422/485 serial ports One Mini DisplayPort interface Expansion I/O connector Configurability Jumpers Write protect Boot flash swap Independent control of serial port mode and termination Expansion I/O Connector Single micro-DB-25 connector SPI I²C GPIO Reset, write protect, and flash swap signals Power Supplies Onboard +5 V, +3.3 V for USB, DisplayPort, and serial transceivers Single 12 V input Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Extended ruggedization options may be available, please contact factory Power Requirements (From 12 V Supply) Please consult factory.
Datasheet
Description
The XTend7103 is a COM Express® carrier card designed to provide a low-cost and compact platform for the XPedite8150 and XPedite8152 COM Express® Type 10 mezzanine modules. The XTend7103, in conjunction with a standard off-the-shelf 12 V power supply, provides a complete desktop or benchtop COM Express® platform for development, evaluation, and deployment. The XTend7103 provides I/O breakout for most of the interfaces on the XPedite8150 and XPedite8152 mezzanine modules. Serial, USB 3.0/2.0, Mini DisplayPort, dual Ethernet, and eSATA connectors are included. In addition, an expansion I/O connector provides I²C, SPI, GPIO, and control signal access. Features Single COM Express® site with AB connector Supports Type 10 COM Express® modules 12 V power supply connector Supports XPedite8150 and XPedite8152 COM Express® modules from X-ES Small Form Factor (SFF) design matches the outline of the XPedite8152 Technical Specs COM Express® I/O Two Ethernet ports One USB 2.0 port One USB 3.0 port Two RS-232/422/485 serial ports One Mini DisplayPort interface Expansion I/O connector Configurability Jumpers Write protect Boot flash swap Independent control of serial port mode and termination Expansion I/O Connector Single micro-DB-25 connector SPI I²C GPIO Reset, write protect, and flash swap signals Power Supplies Onboard +5 V, +3.3 V for USB, DisplayPort, and serial transceivers Single 12 V input Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Extended ruggedization options may be available, please contact factory Power Requirements (From 12 V Supply) Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COM Express® Carrier for COM Express® Type 10 Mezzanine Modules - XTend7103 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
COM Express® Carrier for COM Express® Type 10 Mezzanine Modules
XTend7103
COM Express® Carrier for COM Express® Type 10 Mezzanine Modules XTend7103
The XTend7103 is a COM Express® carrier card designed to provide a low-cost and compact platform for the XPedite8150 and XPedite8152 COM Express® Type 10 mezzanine modules. The XTend7103, in conjunction with a standard off-the-shelf 12 V power supply, provides a complete desktop or benchtop COM Express® platform for development, evaluation, and deployment. The XTend7103 provides I/O breakout for most of the interfaces on the XPedite8150 and XPedite8152 mezzanine modules. Serial, USB 3.0/2.0, Mini DisplayPort, dual Ethernet, and eSATA connectors are included. In addition, an expansion I/O connector provides I²C, SPI, GPIO, and control signal access. Features Single COM Express® site with AB connector Supports Type 10 COM Express® modules 12 V power supply connector Supports XPedite8150 and XPedite8152 COM Express® modules from X-ES Small Form Factor (SFF) design matches the outline of the XPedite8152 Technical Specs COM Express® I/O Two Ethernet ports One USB 2.0 port One USB 3.0 port Two RS-232/422/485 serial ports One Mini DisplayPort interface Expansion I/O connector Configurability Jumpers Write protect Boot flash swap Independent control of serial port mode and termination Expansion I/O Connector Single micro-DB-25 connector SPI I²C GPIO Reset, write protect, and flash swap signals Power Supplies Onboard +5 V, +3.3 V for USB, DisplayPort, and serial transceivers Single 12 V input Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Extended ruggedization options may be available, please contact factory Power Requirements (From 12 V Supply) Please consult factory.

The XTend7103 is a COM Express® carrier card designed to provide a low-cost and compact platform for the XPedite8150 and XPedite8152 COM Express® Type 10 mezzanine modules. The XTend7103, in conjunction with a standard off-the-shelf 12 V power supply, provides a complete desktop or benchtop COM Express® platform for development, evaluation, and deployment.

The XTend7103 provides I/O breakout for most of the interfaces on the XPedite8150 and XPedite8152 mezzanine modules. Serial, USB 3.0/2.0, Mini DisplayPort, dual Ethernet, and eSATA connectors are included. In addition, an expansion I/O connector provides I²C, SPI, GPIO, and control signal access.


Features

  • Single COM Express® site with AB connector
  • Supports Type 10 COM Express® modules
  • 12 V power supply connector
  • Supports XPedite8150 and XPedite8152 COM Express® modules from X-ES
  • Small Form Factor (SFF) design matches the outline of the XPedite8152

Technical Specs

COM Express® I/O

  • Two Ethernet ports
  • One USB 2.0 port
  • One USB 3.0 port
  • Two RS-232/422/485 serial ports
  • One Mini DisplayPort interface
  • Expansion I/O connector

Configurability Jumpers

  • Write protect
  • Boot flash swap
  • Independent control of serial port mode and termination

Expansion I/O Connector

  • Single micro-DB-25 connector
  • SPI
  • I²C
  • GPIO
  • Reset, write protect, and flash swap signals

Power Supplies

  • Onboard +5 V, +3.3 V for USB, DisplayPort, and serial transceivers
  • Single 12 V input

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
  • Extended ruggedization options may be available, please contact factory

Power Requirements (From 12 V Supply)

  • Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Carrier Cards and Carrier Boards
Product Number XTend7103
Product Name COM Express® Carrier for COM Express® Type 10 Mezzanine Modules
Carrier Type Custom
Unlock Full Specs
to access all available technical data

Similar Products

Conduction-Cooled 3U VPX-REDI XMC Carrier Card - XChange3001 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Carrier Type 3U VPX
View Details
Vector Electronics & Technology, Inc.
Specs
Carrier Type Accepts CM45A65 Card Mount Modules
View Details
 - ECB-930G - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type Qseven Carrier Board
Bus / Form Factor Mini Card
Host Voltage 5V
View Details
Carrier Board for ARM based SMARC 2.0 modules - conga-SMC1/SMARC-ARM - congatec
Specs
Bus / Form Factor 3.5" Carrier Board
Host Voltage 12-24 V
View Details