Data Device Corporation (DDC) DDC Single Board Computers for Space (RADB)

Description
The highly efficient Intersil devices enabled the development of DDC's latest generation of SBCs, the 3U SpaceVPX SCS3740 series, which offer low power consumption (5W typ) and weight (550 grams), with high processing performance (up to 1700 DMIPS, 90 Linpack MFLOPS). The SCS3740 features outstanding radiation hardness, with a TID (total ionization dose) greater than 100krad (Si) and less than one uncorrectable upset every 120 years. Included are a wide range of I/O options: (8) General purpose SpaceWire ports (up to 200 Mbps each), (1) SpaceWire debug port, (2) UARTs (RS-422 or LVDS), (2) CANbus, (2) I2C, (1) SPI, numerous GPIO, (1) 1553 (requires external PHY), and Ethernet. Benefits include:SWaP Optimized PerformanceHighly integrated GR740 LEON4FT SoC (system on a chip) quad-core processor reduces overall parts count, enabling a compact 3U form factor, with low power consumption & high performance.Integrat ed SpaceWire router supports SpaceVPX Control Plane.I2C supports SpaceVPX Utility Plane.Proven ReliabilityBuilt on DDC's established pedigree of TRL-9 single board computers, utilizing DDC's flight proven rad-hard Sp-COTS™ memory products.Since the inception of DDC's Space Microelectronics group, more than 20 years ago, our rad-hard Sp-COTSTM and SBC products have experienced zero failures in space. Flexibility & Ease-of-UseWide range of I/O options to match a wide range of mission requirements.Develop ment Kit available for quick and easy start-up in the lab environment.32GB of on-board NAND Flash with Flash File System.Real-time operating system support: Wind River® VxWorks 7.0. RTEMS™ and Linux available.
Description
The highly efficient Intersil devices enabled the development of DDC's latest generation of SBCs, the 3U SpaceVPX SCS3740 series, which offer low power consumption (5W typ) and weight (550 grams), with high processing performance (up to 1700 DMIPS, 90 Linpack MFLOPS). The SCS3740 features outstanding radiation hardness, with a TID (total ionization dose) greater than 100krad (Si) and less than one uncorrectable upset every 120 years. Included are a wide range of I/O options: (8) General purpose SpaceWire ports (up to 200 Mbps each), (1) SpaceWire debug port, (2) UARTs (RS-422 or LVDS), (2) CANbus, (2) I2C, (1) SPI, numerous GPIO, (1) 1553 (requires external PHY), and Ethernet. Benefits include:SWaP Optimized PerformanceHighly integrated GR740 LEON4FT SoC (system on a chip) quad-core processor reduces overall parts count, enabling a compact 3U form factor, with low power consumption & high performance.Integrat ed SpaceWire router supports SpaceVPX Control Plane.I2C supports SpaceVPX Utility Plane.Proven ReliabilityBuilt on DDC's established pedigree of TRL-9 single board computers, utilizing DDC's flight proven rad-hard Sp-COTS™ memory products.Since the inception of DDC's Space Microelectronics group, more than 20 years ago, our rad-hard Sp-COTSTM and SBC products have experienced zero failures in space. Flexibility & Ease-of-UseWide range of I/O options to match a wide range of mission requirements.Develop ment Kit available for quick and easy start-up in the lab environment.32GB of on-board NAND Flash with Flash File System.Real-time operating system support: Wind River® VxWorks 7.0. RTEMS™ and Linux available.

Suppliers

Company
Product
Description
Supplier Links
DDC Single Board Computers for Space (RADB) -  - Data Device Corporation (DDC)
Bohemia, NY, USA
DDC Single Board Computers for Space (RADB)
DDC Single Board Computers for Space (RADB)
The highly efficient Intersil devices enabled the development of DDC's latest generation of SBCs, the 3U SpaceVPX SCS3740 series, which offer low power consumption (5W typ) and weight (550 grams), with high processing performance (up to 1700 DMIPS, 90 Linpack MFLOPS). The SCS3740 features outstanding radiation hardness, with a TID (total ionization dose) greater than 100krad (Si) and less than one uncorrectable upset every 120 years. Included are a wide range of I/O options: (8) General purpose SpaceWire ports (up to 200 Mbps each), (1) SpaceWire debug port, (2) UARTs (RS-422 or LVDS), (2) CANbus, (2) I2C, (1) SPI, numerous GPIO, (1) 1553 (requires external PHY), and Ethernet. Benefits include:SWaP Optimized PerformanceHighly integrated GR740 LEON4FT SoC (system on a chip) quad-core processor reduces overall parts count, enabling a compact 3U form factor, with low power consumption & high performance.Integrat ed SpaceWire router supports SpaceVPX Control Plane.I2C supports SpaceVPX Utility Plane.Proven ReliabilityBuilt on DDC's established pedigree of TRL-9 single board computers, utilizing DDC's flight proven rad-hard Sp-COTS™ memory products.Since the inception of DDC's Space Microelectronics group, more than 20 years ago, our rad-hard Sp-COTSTM and SBC products have experienced zero failures in space. Flexibility & Ease-of-UseWide range of I/O options to match a wide range of mission requirements.Develop ment Kit available for quick and easy start-up in the lab environment.32GB of on-board NAND Flash with Flash File System.Real-time operating system support: Wind River® VxWorks 7.0. RTEMS™ and Linux available.

The highly efficient Intersil devices enabled the development of DDC's latest generation of SBCs, the 3U SpaceVPX SCS3740 series, which offer low power consumption (5W typ) and weight (550 grams), with high processing performance (up to 1700 DMIPS, 90 Linpack MFLOPS). The SCS3740 features outstanding radiation hardness, with a TID (total ionization dose) greater than 100krad (Si) and less than one uncorrectable upset every 120 years. Included are a wide range of I/O options: (8) General purpose SpaceWire ports (up to 200 Mbps each), (1) SpaceWire debug port, (2) UARTs (RS-422 or LVDS), (2) CANbus, (2) I2C, (1) SPI, numerous GPIO, (1) 1553 (requires external PHY), and Ethernet. Benefits include:SWaP Optimized PerformanceHighly integrated GR740 LEON4FT SoC (system on a chip) quad-core processor reduces overall parts count, enabling a compact 3U form factor, with low power consumption & high performance.Integrated SpaceWire router supports SpaceVPX Control Plane.I2C supports SpaceVPX Utility Plane.Proven ReliabilityBuilt on DDC's established pedigree of TRL-9 single board computers, utilizing DDC's flight proven rad-hard Sp-COTS™ memory products.Since the inception of DDC's Space Microelectronics group, more than 20 years ago, our rad-hard Sp-COTSTM and SBC products have experienced zero failures in space. Flexibility & Ease-of-UseWide range of I/O options to match a wide range of mission requirements.Development Kit available for quick and easy start-up in the lab environment.32GB of on-board NAND Flash with Flash File System.Real-time operating system support: Wind River® VxWorks 7.0. RTEMS™ and Linux available.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Single Board Computers (SBC)
Product Name DDC Single Board Computers for Space (RADB)
Processor / CPU GR740 LEON4FT SoC
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-586G4-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 128000 MB
Ports USB
View Details
2 suppliers
Single Board Computer - XPT 6090 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Processor / CPU Intel® Xeon®
Computer Bus ISA/EISA; PCI; PCI-X; Intel® E7501
CPU Speed 2800 MHz
View Details
Intel® Atom™ E3800 Series Processor-Based Conduction- or Air-Cooled XMC/PMC Module - XPedite8101 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Processor / CPU Intel® AtomTM
Computer Bus PMC Bus; USB; PMC, XMC
Main Memory 8000 MB
View Details