Extreme Engineering Solutions, Inc. (X-ES) 6U RTM for the XPort1020 cPCI Module XIt1022

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6U RTM for the XPort1020 cPCI Module - XIt1022 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
6U RTM for the XPort1020 cPCI Module
XIt1022
6U RTM for the XPort1020 cPCI Module XIt1022
The XIt1022 is an RTM module that supports I/O for the XPort1020 6U cPCI module. The XIt1022 routes up to twelve serial interfaces, consisting of TXD, RXD, TXC, RXC, RTS, CTS, DCD, AC, DTR, DSR, RI, and RL from the XPort1020 J3, J4, and J5 connectors to the XIt1022’s front panel. Features 6U CompactPCI Rear Transition Module (RTM) Three 100-pin connectors J3 and J5 connectors (all versions) J4 connector (12-port version) Technical Specs XIt1022 Support Mated with the XIt1022, the XPort1020's J3, J4, and J5 serial interfaces are provided out the rear panel of the XIt1022 XPort1020 Support Three 100-pin connectors Up to twelve serial ports Serial cabling available Physical Characteristics 6U cPCI RTM Dimensions: 233.35 mm x 82.68 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt1022 is an RTM module that supports I/O for the XPort1020 6U cPCI module.

The XIt1022 routes up to twelve serial interfaces, consisting of TXD, RXD, TXC, RXC, RTS, CTS, DCD, AC, DTR, DSR, RI, and RL from the XPort1020 J3, J4, and J5 connectors to the XIt1022’s front panel.


Features

  • 6U CompactPCI Rear Transition Module (RTM)
  • Three 100-pin connectors
  • J3 and J5 connectors (all versions)
  • J4 connector (12-port version)

Technical Specs

XIt1022 Support

  • Mated with the XIt1022, the XPort1020's J3, J4, and J5 serial interfaces are provided out the rear panel of the XIt1022

XPort1020 Support

  • Three 100-pin connectors
  • Up to twelve serial ports
  • Serial cabling available

Physical Characteristics

  • 6U cPCI RTM
  • Dimensions: 233.35 mm x 82.68 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1022
Product Name 6U RTM for the XPort1020 cPCI Module
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

6U CompactPCI Rear Transition Module (RTM) for Two PMC I/O Modules - XIt1003 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 6U cPCI
Host Connection Direct Backplane Interface; RS232/422/485
View Details
3U VPX Rear Transition Module with 10 Gigabit Ethernet, SATA, USB, Serial, and XIM Sites - XIt1090 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 3U VPX
Host Connection RS232/422/485; USB
View Details
3U VPX Rear Transition Module with XIM/PIM Carrier - XIt1074 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 3U VPX
View Details
6U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, and Serial - XIt1040 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Data Acquisition Input/Output Module
Form Factor PC Board; 6U VPX
Host Connection Direct Backplane Interface; RS232/422/485; USB
View Details