Extreme Engineering Solutions, Inc. (X-ES) Conduction- or Air-Cooled 3U VPX-REDI XMC/PMC Carrier Card XChange3000

Description
The XChange3000 is a 3U VPX-REDI module supporting a single-width XMC or PrPMC card. The XChange3000 provides easy integration of standard mezzanine cards into modern VPX backplanes. Both XMC and PrPMC interfaces are active simultaneously. Features 3U VPX carrier card Conduction or air cooling Gen3 PCI Express Switch x4 PCI Express XMC interface 32-bit, 66 MHz PCI PMC interface P14 and P16 I/O routing No drivers needed Technical Specs VPX x4 PCI Express on port A x4 PCI Express on port B Either port A or port B may be non-transparent PMC 66 MHz, 32-bit PCI P14 to P2 I/O routing XMC x4 PCI Express interface XMC may be root Physical Characteristics 3U VPX form factor Dimensions: 100 mm x 160 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5 Conformal coating available as an ordering option Power Requirements A version not requiring 12 V is available. 3.3 V, 0.045 A, 0.15 W 5 V, 0.85 A, 4.25 W +12 V, <1 mA, <10 mW
Datasheet
Description
The XChange3000 is a 3U VPX-REDI module supporting a single-width XMC or PrPMC card. The XChange3000 provides easy integration of standard mezzanine cards into modern VPX backplanes. Both XMC and PrPMC interfaces are active simultaneously. Features 3U VPX carrier card Conduction or air cooling Gen3 PCI Express Switch x4 PCI Express XMC interface 32-bit, 66 MHz PCI PMC interface P14 and P16 I/O routing No drivers needed Technical Specs VPX x4 PCI Express on port A x4 PCI Express on port B Either port A or port B may be non-transparent PMC 66 MHz, 32-bit PCI P14 to P2 I/O routing XMC x4 PCI Express interface XMC may be root Physical Characteristics 3U VPX form factor Dimensions: 100 mm x 160 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5 Conformal coating available as an ordering option Power Requirements A version not requiring 12 V is available. 3.3 V, 0.045 A, 0.15 W 5 V, 0.85 A, 4.25 W +12 V, <1 mA, <10 mW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduction- or Air-Cooled 3U VPX-REDI XMC/PMC Carrier Card - XChange3000 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Conduction- or Air-Cooled 3U VPX-REDI XMC/PMC Carrier Card
XChange3000
Conduction- or Air-Cooled 3U VPX-REDI XMC/PMC Carrier Card XChange3000
The XChange3000 is a 3U VPX-REDI module supporting a single-width XMC or PrPMC card. The XChange3000 provides easy integration of standard mezzanine cards into modern VPX backplanes. Both XMC and PrPMC interfaces are active simultaneously. Features 3U VPX carrier card Conduction or air cooling Gen3 PCI Express Switch x4 PCI Express XMC interface 32-bit, 66 MHz PCI PMC interface P14 and P16 I/O routing No drivers needed Technical Specs VPX x4 PCI Express on port A x4 PCI Express on port B Either port A or port B may be non-transparent PMC 66 MHz, 32-bit PCI P14 to P2 I/O routing XMC x4 PCI Express interface XMC may be root Physical Characteristics 3U VPX form factor Dimensions: 100 mm x 160 mm, 10 mm stacking height Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5 Conformal coating available as an ordering option Power Requirements A version not requiring 12 V is available. 3.3 V, 0.045 A, 0.15 W 5 V, 0.85 A, 4.25 W +12 V, <1 mA, <10 mW

The XChange3000 is a 3U VPX-REDI module supporting a single-width XMC or PrPMC card. The XChange3000 provides easy integration of standard mezzanine cards into modern VPX backplanes.

Both XMC and PrPMC interfaces are active simultaneously.


Features

  • 3U VPX carrier card
  • Conduction or air cooling
  • Gen3 PCI Express Switch
  • x4 PCI Express XMC interface
  • 32-bit, 66 MHz PCI PMC interface
  • P14 and P16 I/O routing
  • No drivers needed

Technical Specs

VPX

  • x4 PCI Express on port A
  • x4 PCI Express on port B
  • Either port A or port B may be non-transparent

PMC

  • 66 MHz, 32-bit PCI
  • P14 to P2 I/O routing

XMC

  • x4 PCI Express interface
  • XMC may be root

Physical Characteristics

  • 3U VPX form factor
  • Dimensions: 100 mm x 160 mm, 10 mm stacking height

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 3, 5
  • Conformal coating available as an ordering option

Power Requirements

A version not requiring 12 V is available.

  • 3.3 V, 0.045 A, 0.15 W
  • 5 V, 0.85 A, 4.25 W
  • +12 V, <1 mA, <10 mW
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Carrier Cards and Carrier Boards
Product Number XChange3000
Product Name Conduction- or Air-Cooled 3U VPX-REDI XMC/PMC Carrier Card
Carrier Type 3U VPX
Unlock Full Specs
to access all available technical data

Similar Products

Conduction-Cooled 3U VPX-REDI XMC Carrier Card - XChange3001 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Carrier Type 3U VPX
View Details
Vector Electronics & Technology, Inc.
Specs
Carrier Type Accepts CM45A65 Card Mount Modules
View Details
 - ECB-930G - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type Qseven Carrier Board
Bus / Form Factor Mini Card
Host Voltage 5V
View Details
Carrier Board for x86 SMARC 2.0 modules - conga-SMC1/SMARC-x86 - congatec
Specs
Bus / Form Factor 3.5" Carrier Board
Host Voltage 12-24 V
View Details