Extreme Engineering Solutions, Inc. (X-ES) NXP QorIQ T2080 Processor-Based Conduction- or Air-Cooled 6U VME Module with Eight Gigabit Ethernet Ports XCalibur1935

Description
The XCalibur1935 is a high-performance, 6U VME, multiprocessing, single board computer that is ideal for systems requiring high bandwidth processing and low power consumption. It is a design refresh of the XCalibur1931, intended to update obsolete components while maintaining the same functionality and features. With four dual-threaded e6500 cores running at up to 1.8 GHz, each with a 128-bit AltiVec SIMD unit, the XCalibur1935’s NXP QorIQ T2080 processor delivers enhanced performance and efficiency for today’s embedded computing applications. The XCalibur1935 provides up to 8 GB of DDR3 ECC SDRAM, two XMC/PrPMC interfaces, and 512 MB of NOR flash (with redundancy). It also supports up to six 10/100/1000BASE-T Ethernet ports, PMC I/O, and RS-232 serial ports via the P2 backplane connectors. The front panel offers two 10/100/1000BASE-T Ethernet ports, RS-232 serial, and an optional USB 2.0 port. The XCalibur1935 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are available. Features NXP QorIQ T2080 processor with four dual-threaded e6500 cores at up to 1.8 GHz 6U VME module Conduction or air cooling Up to 8 GB DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of CPU NAND flash NVMe storage (optional) Up to eight 10/100/1000BASE-T Ethernet ports One USB 2.0 port via the front panel (optional) Two RS-232 serial ports via the front/back panel Two XMC/PrPMC interfaces Two-channel 1553 (optional) Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS Technical Specs Processor NXP QorIQ T2080 processor Four dual-threaded e6500 cores at up to 1.8 GHz 2 MB of shared L2 cache Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash NVMe storage (optional) VME VME64 (VITA 1-1994 R2002) VME64x (VITA 1.1-1997 R2003) 2eSST (VITA 1.5-2003) Ethernet on VME64x (VITA 31.1-2003) PMC I/O on VME (VITA 35-2000) XMC/PrPMC PCI-X (64/32-bit, 100/66 MHz) PCI (64/32-bit, 66/33 MHz) Back Panel Two RS-232 serial ports Up to six 10/100/1000BASE-T Ethernet ports PMC I/O Two-channel 1553 (optional) Front Panel I/O Two RS-232 serial ports One or two 10/100/1000BASE-T Ethernet ports One USB 2.0 port (optional) Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet
Description
The XCalibur1935 is a high-performance, 6U VME, multiprocessing, single board computer that is ideal for systems requiring high bandwidth processing and low power consumption. It is a design refresh of the XCalibur1931, intended to update obsolete components while maintaining the same functionality and features. With four dual-threaded e6500 cores running at up to 1.8 GHz, each with a 128-bit AltiVec SIMD unit, the XCalibur1935’s NXP QorIQ T2080 processor delivers enhanced performance and efficiency for today’s embedded computing applications. The XCalibur1935 provides up to 8 GB of DDR3 ECC SDRAM, two XMC/PrPMC interfaces, and 512 MB of NOR flash (with redundancy). It also supports up to six 10/100/1000BASE-T Ethernet ports, PMC I/O, and RS-232 serial ports via the P2 backplane connectors. The front panel offers two 10/100/1000BASE-T Ethernet ports, RS-232 serial, and an optional USB 2.0 port. The XCalibur1935 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are available. Features NXP QorIQ T2080 processor with four dual-threaded e6500 cores at up to 1.8 GHz 6U VME module Conduction or air cooling Up to 8 GB DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of CPU NAND flash NVMe storage (optional) Up to eight 10/100/1000BASE-T Ethernet ports One USB 2.0 port via the front panel (optional) Two RS-232 serial ports via the front/back panel Two XMC/PrPMC interfaces Two-channel 1553 (optional) Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS Technical Specs Processor NXP QorIQ T2080 processor Four dual-threaded e6500 cores at up to 1.8 GHz 2 MB of shared L2 cache Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash NVMe storage (optional) VME VME64 (VITA 1-1994 R2002) VME64x (VITA 1.1-1997 R2003) 2eSST (VITA 1.5-2003) Ethernet on VME64x (VITA 31.1-2003) PMC I/O on VME (VITA 35-2000) XMC/PrPMC PCI-X (64/32-bit, 100/66 MHz) PCI (64/32-bit, 66/33 MHz) Back Panel Two RS-232 serial ports Up to six 10/100/1000BASE-T Ethernet ports PMC I/O Two-channel 1553 (optional) Front Panel I/O Two RS-232 serial ports One or two 10/100/1000BASE-T Ethernet ports One USB 2.0 port (optional) Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NXP QorIQ T2080 Processor-Based Conduction- or Air-Cooled 6U VME Module with Eight Gigabit Ethernet Ports - XCalibur1935 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
NXP QorIQ T2080 Processor-Based Conduction- or Air-Cooled 6U VME Module with Eight Gigabit Ethernet Ports
XCalibur1935
NXP QorIQ T2080 Processor-Based Conduction- or Air-Cooled 6U VME Module with Eight Gigabit Ethernet Ports XCalibur1935
The XCalibur1935 is a high-performance, 6U VME, multiprocessing, single board computer that is ideal for systems requiring high bandwidth processing and low power consumption. It is a design refresh of the XCalibur1931, intended to update obsolete components while maintaining the same functionality and features. With four dual-threaded e6500 cores running at up to 1.8 GHz, each with a 128-bit AltiVec SIMD unit, the XCalibur1935’s NXP QorIQ T2080 processor delivers enhanced performance and efficiency for today’s embedded computing applications. The XCalibur1935 provides up to 8 GB of DDR3 ECC SDRAM, two XMC/PrPMC interfaces, and 512 MB of NOR flash (with redundancy). It also supports up to six 10/100/1000BASE-T Ethernet ports, PMC I/O, and RS-232 serial ports via the P2 backplane connectors. The front panel offers two 10/100/1000BASE-T Ethernet ports, RS-232 serial, and an optional USB 2.0 port. The XCalibur1935 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are available. Features NXP QorIQ T2080 processor with four dual-threaded e6500 cores at up to 1.8 GHz 6U VME module Conduction or air cooling Up to 8 GB DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of CPU NAND flash NVMe storage (optional) Up to eight 10/100/1000BASE-T Ethernet ports One USB 2.0 port via the front panel (optional) Two RS-232 serial ports via the front/back panel Two XMC/PrPMC interfaces Two-channel 1553 (optional) Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS Technical Specs Processor NXP QorIQ T2080 processor Four dual-threaded e6500 cores at up to 1.8 GHz 2 MB of shared L2 cache Memory Up to 8 GB of DDR3 ECC SDRAM Up to 512 MB of NOR flash (with redundancy) Up to 32 GB of NAND flash NVMe storage (optional) VME VME64 (VITA 1-1994 R2002) VME64x (VITA 1.1-1997 R2003) 2eSST (VITA 1.5-2003) Ethernet on VME64x (VITA 31.1-2003) PMC I/O on VME (VITA 35-2000) XMC/PrPMC PCI-X (64/32-bit, 100/66 MHz) PCI (64/32-bit, 66/33 MHz) Back Panel Two RS-232 serial ports Up to six 10/100/1000BASE-T Ethernet ports PMC I/O Two-channel 1553 (optional) Front Panel I/O Two RS-232 serial ports One or two 10/100/1000BASE-T Ethernet ports One USB 2.0 port (optional) Software Support Wind River VxWorks BSP Linux BSP Green Hills INTEGRITY-178 BSP Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5 Conformal coating available as an ordering option Power Requirements Power will vary based on configuration and usage. Please consult factory.

The XCalibur1935 is a high-performance, 6U VME, multiprocessing, single board computer that is ideal for systems requiring high bandwidth processing and low power consumption. It is a design refresh of the XCalibur1931, intended to update obsolete components while maintaining the same functionality and features. With four dual-threaded e6500 cores running at up to 1.8 GHz, each with a 128-bit AltiVec SIMD unit, the XCalibur1935’s NXP QorIQ T2080 processor delivers enhanced performance and efficiency for today’s embedded computing applications.

The XCalibur1935 provides up to 8 GB of DDR3 ECC SDRAM, two XMC/PrPMC interfaces, and 512 MB of NOR flash (with redundancy). It also supports up to six 10/100/1000BASE-T Ethernet ports, PMC I/O, and RS-232 serial ports via the P2 backplane connectors. The front panel offers two 10/100/1000BASE-T Ethernet ports, RS-232 serial, and an optional USB 2.0 port.

The XCalibur1935 is a powerful, feature-rich solution for the next generation of compute-intensive embedded applications. Wind River VxWorks, Linux, and Green Hills INTEGRITY Board Support Packages (BSPs) are available.


Features

  • NXP QorIQ T2080 processor with four dual-threaded e6500 cores at up to 1.8 GHz
  • 6U VME module
  • Conduction or air cooling
  • Up to 8 GB DDR3 ECC SDRAM
  • Up to 512 MB of NOR flash (with redundancy)
  • Up to 32 GB of CPU NAND flash
  • NVMe storage (optional)
  • Up to eight 10/100/1000BASE-T Ethernet ports
  • One USB 2.0 port via the front panel (optional)
  • Two RS-232 serial ports via the front/back panel
  • Two XMC/PrPMC interfaces
  • Two-channel 1553 (optional)
  • Wind River VxWorks BSP
  • Linux BSP
  • Green Hills INTEGRITY BSP
  • Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS

Technical Specs

Processor

  • NXP QorIQ T2080 processor
  • Four dual-threaded e6500 cores at up to 1.8 GHz
  • 2 MB of shared L2 cache

Memory

  • Up to 8 GB of DDR3 ECC SDRAM
  • Up to 512 MB of NOR flash (with redundancy)
  • Up to 32 GB of NAND flash
  • NVMe storage (optional)

VME

  • VME64 (VITA 1-1994 R2002)
  • VME64x (VITA 1.1-1997 R2003)
  • 2eSST (VITA 1.5-2003)
  • Ethernet on VME64x (VITA 31.1-2003)
  • PMC I/O on VME (VITA 35-2000)

XMC/PrPMC

  • PCI-X (64/32-bit, 100/66 MHz)
  • PCI (64/32-bit, 66/33 MHz)

Back Panel

  • Two RS-232 serial ports
  • Up to six 10/100/1000BASE-T Ethernet ports
  • PMC I/O
  • Two-channel 1553 (optional)

Front Panel I/O

  • Two RS-232 serial ports
  • One or two 10/100/1000BASE-T Ethernet ports
  • One USB 2.0 port (optional)

Software Support

  • Wind River VxWorks BSP
  • Linux BSP
  • Green Hills INTEGRITY-178 BSP
  • Contact factory for availability of QNX Neutrino and LynuxWorks LynxOS BSPs

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1, 5
  • Conformal coating available as an ordering option

Power Requirements

  • Power will vary based on configuration and usage. Please consult factory.
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Single Board Computers (SBC)
Product Number XCalibur1935
Product Name NXP QorIQ T2080 Processor-Based Conduction- or Air-Cooled 6U VME Module with Eight Gigabit Ethernet Ports
Processor / CPU NXP
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ESRP-CMS-UNO1372GH-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1910 MHz
Main Memory 4000 MB
View Details
Intel Atom N270 ISA Half-size SBC - CEX-i2703 - Computer Express L.L.C.
Specs
Processor / CPU Intel® AtomTM
Computer Bus ISA/EISA; USB
Chipset Intel Chipset
View Details
Single Board Computer - PALM - NEX - 001 - Synertron Technology, Inc.
Specs
Operating Humidity 95 %
View Details