Exsenco, LLC High Temperature Linear Displacement and Level Measurement Probe GYHTR

Description
High Ambient Temperature (120˚C), High Accuracy Type (detachable probe element) GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m.
Request a Quote
Description
High Ambient Temperature (120˚C), High Accuracy Type (detachable probe element) GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GYHTR is a high-accuracy, detachable probe designed for linear displacement and level measurement in ambient temperatures up to 120°C. It features an M24xP1 rod thread, IP67 protection, and operates with RS-422 digital output, providing ±0.1% FS non-linearity and ±0.05% FS repeatability. The probe supports effective strokes from 15 mm to 1000 mm and withstands vibration up to 15 G (20-100 Hz) and shock up to 100 G (2 ms). The probe housing is aluminum alloy, with a SS304 rod, and the output is triggered by external interrogation via start/stop pulse signaling. Cable length may extend up to 10 m, with total system cable length not exceeding 200 m when using extensions. Tip dead zone depends on selected magnet or float, with standard lengths of 70 mm, 90 mm, or 100 mm.

Datasheet Summary
Powered by GS/AI

The GYHTR is a high-accuracy, detachable probe designed for linear displacement and level measurement in ambient temperatures up to 120°C. It features an M24xP1 rod thread, IP67 protection, and operates with RS-422 digital output, providing ±0.1% FS non-linearity and ±0.05% FS repeatability. The probe supports effective strokes from 15 mm to 1000 mm and withstands vibration up to 15 G (20-100 Hz) and shock up to 100 G (2 ms). The probe housing is aluminum alloy, with a SS304 rod, and the output is triggered by external interrogation via start/stop pulse signaling. Cable length may extend up to 10 m, with total system cable length not exceeding 200 m when using extensions. Tip dead zone depends on selected magnet or float, with standard lengths of 70 mm, 90 mm, or 100 mm.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Linear Displacement and Level Measurement Probe - GYHTR - Exsenco, LLC
Corpus Christi, TX, USA
High Temperature Linear Displacement and Level Measurement Probe
GYHTR
High Temperature Linear Displacement and Level Measurement Probe GYHTR
High Ambient Temperature (120˚C), High Accuracy Type (detachable probe element) GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m.

High Ambient Temperature (120˚C), High Accuracy Type (detachable probe element)

GYHR probe is designed to operate at high ambient temperatures up to 100°C, including sensor head. Electronic parts inside are minimized, yet provide high performance and reliability in the application. Cable used has reinforced silicon rubber sheath which stands ambient temperatures up to 150°C. Max cable extension is 100m.

Supplier's Site Datasheet

Technical Specifications

  Exsenco, LLC
Product Category Level Sensors
Product Number GYHTR
Product Name High Temperature Linear Displacement and Level Measurement Probe
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
Maximum Operating Pressure 5076 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYPD - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.18 to 39.37 inch (30 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details