Excel Cell Electronic USA Corp. EMR Series EMR121B08

Description
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.
Description
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.

Suppliers

Company
Product
Description
Supplier Links
EMR Series EMR121B08
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.

Features

  • 1 C/O & 1 N/O & 1 N/C Contact.
  • 4KV / 8mm coil-contact.
  • Pinning: 3.2mm and 5.0mm.
  • Protection class ll.
  • Especially suitable for resistive and inductive loads on N/O and N/C contacts.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number EMR121B08
Product Name EMR Series
Relay Type Reed Relay
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
Approvals RoHS (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393239-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Relay module - 857-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers