Excel Cell Electronic USA Corp. EMR Series EMR111C05

Description
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.
Description
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.

Suppliers

Company
Product
Description
Supplier Links
EMR Series EMR111C05
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.

Features

  • 1 C/O & 1 N/O & 1 N/C Contact.
  • 4KV / 8mm coil-contact.
  • Pinning: 3.2mm and 5.0mm.
  • Protection class ll.
  • Especially suitable for resistive and inductive loads on N/O and N/C contacts.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number EMR111C05
Product Name EMR Series
Relay Type Reed Relay
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
Approvals RoHS (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 26.01 - Step relay 10A - 260180240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 1
View Details
Safety Relays - 56.O 69.2402 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details