Excel Cell Electronic USA Corp. EMR Series EMR072B24

Description
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.
Description
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.

Suppliers

Company
Product
Description
Supplier Links
EMR Series EMR072B24
Features 1 C/O & 1 N/O & 1 N/C Contact. 4KV / 8mm coil-contact. Pinning: 3.2mm and 5.0mm. Protection class ll. Especially suitable for resistive and inductive loads on N/O and N/C contacts.

Features

  • 1 C/O & 1 N/O & 1 N/C Contact.
  • 4KV / 8mm coil-contact.
  • Pinning: 3.2mm and 5.0mm.
  • Protection class ll.
  • Especially suitable for resistive and inductive loads on N/O and N/C contacts.
Supplier's Site

Technical Specifications

  Excel Cell Electronic USA Corp.
Product Category Electromechanical Relays
Product Number EMR072B24
Product Name EMR Series
Relay Type Reed Relay
Mounting PCBoard; 26 x 12 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -10 to 60 F (-23.33 to 15.56 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.21 - Modular step relays 16A - 202190124000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Signal Relays, Up to 2 Amps - V23100V4515A010 - 798968-V23100V4515A010 - Win Source Electronics
Specs
Relay Type Reed Relay
Mounting PCBoard; Through Hole
Resistance 2000 ohms
View Details
4 suppliers
Force Guided Relays - 2861756 - RS Components, Ltd.
Specs
Poles Triple Pole (TP)
Number if >4 3 #
Throw Double Throw
View Details